Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ STMicroelectronics L6207PD013TR
L6207PD013TR
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDG DRV 2.8A 36POWERSO
Manufacturer:
STMicroelectronics
Datasheet:
L6207PD013TR Datasheet
History Price: $10.97000
In Stock: 3865
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L6207PD013TR Specification
Specification
Part No
L6207PD013TR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Stepper Motors, Voltage Regulators
Interface
Logic
Load Type
Inductive
Technology
DMOS
Rds On (Typ)
300mOhm
Current - Output / Channel
2.8A
Current - Peak Output
5.6A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Current Limiting, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-36
L6207PD013TR PDF Datasheet
L6207PD013TR Datasheet
Click and Download: L6207PD013TR Datasheet
L6207PD013TR Related Parts
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6207PD013TR Compare Parts
L6207PD013TR vs L6207Q
L6207PD013TR vs L6207PD
L6207PD013TR vs L6207N
L6207PD013TR vs L6207D013TR
L6207PD013TR vs L6207D
L6207PD013TR vs L6206QTR
L6207PD013TR vs L6206Q
L6207PD013TR vs L6206PD013TR
L6207PD013TR vs L6206PD
L6207PD013TR vs L6206N
L6207PD013TR vs L6206D013TR
L6207PD013TR vs L6206D
L6207PD013TR vs L6204D013TR
L6207PD013TR vs L6204D
L6207PD013TR vs L6203
L6207PD013TR vs L6202
L6207PD013TR vs L6201PSTR
L6207PD013TR vs L6201PS
L6207PD013TR vs L6201013TR
L6207PD013TR vs L6201
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.