☰
L6202
L6202
Active
Description:  IC HALF BRIDG DRV 1.5A 18PWRDIP
Manufacturer:  STMicroelectronics
Datasheet:   L6202 Datasheet
History Price: $9.88000
In Stock: 26180
L6202 Specification
Specification
Part No
L6202
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
300mOhm
Current - Output / Channel
1.5A
Current - Peak Output
-
Voltage - Supply
12V ~ 48V
Voltage - Load
12V ~ 48V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Over Temperature
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-PowerDIP
L6202 PDF Datasheet
L6202 Related Parts
L6201
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201013TR
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6203
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6206PD013TR
L6206PD013TR
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6202 Compare Parts
  • L6202 vs L6207Q
  • L6202 vs L6207PD013TR
  • L6202 vs L6207PD
  • L6202 vs L6207N
  • L6202 vs L6207D013TR
  • L6202 vs L6207D
  • L6202 vs L6206QTR
  • L6202 vs L6206Q
  • L6202 vs L6206PD013TR
  • L6202 vs L6206PD
  • L6202 vs L6206N
  • L6202 vs L6206D013TR
  • L6202 vs L6206D
  • L6202 vs L6204D013TR
  • L6202 vs L6204D
  • L6202 vs L6203
  • L6202 vs L6201PSTR
  • L6202 vs L6201PS
  • L6202 vs L6201013TR
  • L6202 vs L6201
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.