☰
L6201
L6201
Active
Description:  IC HALF BRIDGE DRIVER 1A 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L6201 Datasheet
History Price: $9.88000
In Stock: 44460
L6201 Specification
Specification
Part No
L6201
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
300mOhm
Current - Output / Channel
1A
Current - Peak Output
-
Voltage - Supply
12V ~ 48V
Voltage - Load
12V ~ 48V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L6201 PDF Datasheet
L6201 Related Parts
L6201013TR
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6202
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6203
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6206PD013TR
L6206PD013TR
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6201 Description
Overview
The STMicroelectronics L6201 is a full-bridge power driver IC designed for DC and stepper motor control applications. It integrates two H-bridge drivers with independent enable and direction control, as well as built-in current sensing and protection features. The L6201 is optimized for high-efficiency operation in demanding environments such as industrial automation, robotics, and automotive control systems.

Key Features

* Dual full H-bridge power stage
* Capable of driving inductive loads such as DC motors and stepper motors
* Wide operating voltage range up to 48V
* Continuous output current capability up to 1A per channel
* High output current capability with low saturation voltage
* Overcurrent protection with programmable threshold
* Thermal shutdown protection
* Cross-conduction protection (prevents simultaneous high-side and low-side conduction)
* Current sensing via external low-side shunt resistors
* Compatible with logic level inputs
* Integrated diodes for inductive load demagnetization
* Package: Multiwatt11 or PowerSO20

Electrical Specifications

* Operating Supply Voltage (Vcc): 12V to 48V
* Logic Supply Voltage: Compatible with TTL/CMOS (up to 7V max on logic pins)
* Output Current:

* Continuous: ±1A per channel
* Peak (non-repetitive): ±2A
* Output Saturation Voltage (Total Rds(on)):

* High-side + Low-side combined: ~1.8V at 1A
* Current Limiting Threshold: Set externally via reference voltage and sense resistor
* Input Logic Thresholds: TTL compatible
* Quiescent Current: Low, typically <10 mA
* Switching Frequency: Up to 100 kHz (depending on thermal and load conditions)
* Operating Temperature Range: -25°C to +150°C junction temperature

Pin Configuration and Packaging

* Packages Available:

* Multiwatt11: Through-hole, ideal for heat dissipation with external heatsink
* PowerSO20: Surface-mount, with exposed pad for thermal management
* Key Pins:

* IN1/IN2: Logic control inputs for bridge direction
* EN: Enable input for each bridge
* OUT1/OUT2: H-bridge outputs
* SENSE: Current sense input (connected to external resistor)
* Vref: Voltage reference for current limit
* Vs: Motor supply voltage
* GND: Ground

Functional Description
Each H-bridge in the L6201 allows control of a load in both directions, making it ideal for bidirectional motor driving. The device is controlled via logic-level signals on the IN and EN pins, enabling direction and on/off control. A key feature is the programmable current limit, which is implemented using an external sense resistor and a reference voltage. When the voltage across the sense resistor exceeds the threshold, the device enters current limiting mode to protect the load and driver.

Built-in protection mechanisms include overcurrent shutdown, thermal shutdown, and cross-conduction protection. The thermal shutdown prevents damage in case of overheating by disabling outputs until the temperature drops below a safe threshold.

Applications

* Bidirectional DC motor driving
* Stepper motor control (bipolar configuration)
* Robotics and automation systems
* Motorized actuators
* Industrial control equipment
* Home appliances and office equipment requiring motorized components
* Automotive electromechanical systems

Thermal and Protection Features

* Overcurrent Protection: Limits load current to prevent damage under fault conditions
* Thermal Shutdown: Internal sensor disables outputs above ~150°C
* Cross-Conduction Protection: Ensures no shoot-through current in H-bridge transitions
* Flyback Diodes: Integrated for inductive load demagnetization
* External Sense Resistor: Allows adjustable current limit threshold

Performance and Reliability

* Suitable for mid-power motor control in harsh environments
* Robust protection enhances system reliability
* Efficient output stage reduces heat generation
* Capable of PWM control for speed and torque regulation

Summary
The STMicroelectronics L6201 is a versatile dual full-bridge motor driver designed for reliable operation in demanding environments. Its integrated features—including current sensing, thermal and overcurrent protection, and compatibility with logic-level inputs—make it an excellent choice for applications requiring robust and efficient motor control. The availability of both through-hole and surface-mount packages provides flexibility for different thermal and mechanical design constraints.
L6201 Compare Parts
  • L6201 vs L6207Q
  • L6201 vs L6207PD013TR
  • L6201 vs L6207PD
  • L6201 vs L6207N
  • L6201 vs L6207D013TR
  • L6201 vs L6207D
  • L6201 vs L6206QTR
  • L6201 vs L6206Q
  • L6201 vs L6206PD013TR
  • L6201 vs L6206PD
  • L6201 vs L6206N
  • L6201 vs L6206D013TR
  • L6201 vs L6206D
  • L6201 vs L6204D013TR
  • L6201 vs L6204D
  • L6201 vs L6203
  • L6201 vs L6202
  • L6201 vs L6201PSTR
  • L6201 vs L6201PS
  • L6201 vs L6201013TR
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.