☰
L6206PD
L6206PD
Active
Description:  IC HALF BRIDG DRV 2.8A 36POWERSO
Manufacturer:  STMicroelectronics
Datasheet:   L6206PD Datasheet
History Price: $9.99000
In Stock: 19190
L6206PD Specification
Specification
Part No
L6206PD
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Stepper Motors, Voltage Regulators
Interface
Logic
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
300mOhm
Current - Output / Channel
2.8A
Current - Peak Output
5.6A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Current Limiting, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-36
L6206PD PDF Datasheet
L6206PD Related Parts
L6201
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201013TR
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6202
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6203
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD013TR
L6206PD013TR
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6206PD Description
The L6206PD is a high-performance integrated circuit designed for driving bipolar stepper motors and DC motors in a variety of applications. Developed by STMicroelectronics, this device is a part of the L620x family of motor driver ICs. It is renowned for its capability to handle high currents and voltages, making it suitable for demanding motor control applications in industrial, automotive, and consumer electronics.

## Key Features and Specifications:

1. Motor Driver Architecture:
- Full Bridge Configuration: The L6206PD incorporates a full bridge driver architecture. This configuration allows it to drive a bipolar stepper motor or a DC motor by providing control over the direction and magnitude of the current flowing through the motor windings.

2. Electrical Characteristics:
- Supply Voltage: The IC operates with a supply voltage (Vcc) ranging from 8V to 52V, making it versatile for various motor driving applications.
- Current Handling Capability: It can deliver a continuous output current of up to 3A per channel, with peak currents reaching 5A, which ensures sufficient power for driving larger motors.
- Thermal Protection: The L6206PD includes thermal shutdown and overload protection features. These safeguards prevent the IC from overheating and protect it from damage due to excessive current.

3. Control Inputs:
- Logic-Level Inputs: The IC is controlled by logic-level inputs, which allow for simple interfacing with a microcontroller or other digital control systems. The control inputs are used to set the direction and enable the motor drive.

4. PWM (Pulse Width Modulation) Control:
- PWM Capability: The L6206PD supports PWM control, which is essential for regulating motor speed and torque. PWM control allows the user to vary the duty cycle of the signal to adjust the average voltage applied to the motor, thereby controlling its speed and performance.

5. Protection Features:
- Overcurrent Protection: The device includes current limiting features to prevent damage due to excessive current. This is crucial for ensuring the longevity and reliability of both the motor and the driver.
- Thermal Shutdown: The thermal protection circuitry monitors the temperature of the IC. If the temperature exceeds a safe threshold, the IC will shut down to prevent overheating.

6. Package and Thermal Management:
- Package Type: The L6206PD is available in a PowerDIP (Dual In-line Package) package. This package type provides good thermal dissipation and makes the IC suitable for use in high-power applications.
- Heat Sink Compatibility: The PowerDIP package allows for the attachment of a heat sink if necessary, further enhancing thermal management and improving performance in high-current applications.

7. Applications:
- Stepper Motors: The L6206PD is particularly well-suited for driving bipolar stepper motors, which are commonly used in precision positioning applications such as 3D printers, CNC machines, and robotics.
- DC Motors: It can also drive DC motors in applications requiring precise control over speed and direction, including electric vehicles, automotive actuators, and automated machinery.
- Industrial Equipment: Due to its robust current handling and protection features, the L6206PD is ideal for use in industrial motor control systems, where reliability and performance are critical.

8. Typical Application Circuit:
- Connection to Microcontroller: The IC can be interfaced with a microcontroller or digital logic to control the motor. Typical connections include control signals for direction and enable functions, and power connections for the motor and supply voltage.
- External Components: Additional components such as flyback diodes and capacitors are often used in conjunction with the L6206PD to protect against voltage spikes and improve stability.

9. Performance Benefits:
- High Efficiency: The L6206PD%27s design ensures high efficiency in motor driving applications, which contributes to reduced power loss and heat generation.
- Durability: With built-in protection features and the ability to handle high currents, the L6206PD is a durable solution for demanding motor control tasks.

## Conclusion:

The L6206PD is a robust and versatile motor driver IC designed to handle high current and voltage requirements in various motor control applications. Its full bridge configuration, PWM control capabilities, and comprehensive protection features make it an excellent choice for driving both bipolar stepper motors and DC motors. With its ability to deliver high power, coupled with thermal and overcurrent protection, the L6206PD is well-suited for industrial, automotive, and consumer applications where reliability and performance are essential. The PowerDIP package further enhances its suitability for high-power tasks by providing efficient thermal management.
L6206PD Compare Parts
  • L6206PD vs L6207Q
  • L6206PD vs L6207PD013TR
  • L6206PD vs L6207PD
  • L6206PD vs L6207N
  • L6206PD vs L6207D013TR
  • L6206PD vs L6207D
  • L6206PD vs L6206QTR
  • L6206PD vs L6206Q
  • L6206PD vs L6206PD013TR
  • L6206PD vs L6206N
  • L6206PD vs L6206D013TR
  • L6206PD vs L6206D
  • L6206PD vs L6204D013TR
  • L6206PD vs L6204D
  • L6206PD vs L6203
  • L6206PD vs L6202
  • L6206PD vs L6201PSTR
  • L6206PD vs L6201PS
  • L6206PD vs L6201013TR
  • L6206PD vs L6201
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.