☰
L6207D
L6207D
Active
Description:  IC HALF BRIDGE DRIVER 2.8A 24SO
Manufacturer:  STMicroelectronics
Datasheet:   L6207D Datasheet
History Price: $8.19000
In Stock: 910
L6207D Specification
Specification
Part No
L6207D
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Stepper Motors, Voltage Regulators
Interface
Logic
Load Type
Inductive
Technology
DMOS
Rds On (Typ)
300mOhm
Current - Output / Channel
2.8A
Current - Peak Output
5.6A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Current Limiting, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
L6207D PDF Datasheet
L6207D Related Parts
L6201
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201013TR
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6202
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6203
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6207D Description
The STMicroelectronics L6207D is a versatile dual full-bridge driver designed for driving inductive loads such as DC motors, stepper motors, and solenoids. It is particularly well-suited for applications in robotics, automotive systems, and industrial automation due to its robust features and high performance.

## Key Features

1. Dual Full-Bridge Configuration: The L6207D can control two DC motors or one stepper motor, providing flexibility for various applications. Each bridge can be independently controlled, allowing for precise motor control.

2. High Voltage and Current Ratings: The device operates with a supply voltage range of 10V to 46V and can handle continuous output currents of up to 3A per channel. This makes it suitable for high-power applications where significant torque and speed control are required.

3. Integrated Protection Features: The L6207D includes several built-in protection mechanisms:
- Thermal Shutdown: Protects the device from overheating by shutting down the output stage if the junction temperature exceeds a certain threshold.
- Overcurrent Protection: Prevents damage to the device by limiting the output current during overload conditions.
- Undervoltage Lockout: Ensures that the device operates only when the supply voltage is within a safe range.

4. PWM Control Capability: The L6207D supports Pulse Width Modulation (PWM) control, allowing for smooth speed control and efficient operation of motors. This feature is essential for applications requiring variable speed and torque.

5. Logic Level Compatibility: The input control signals are compatible with standard logic levels (TTL and CMOS), making it easy to interface with microcontrollers and other digital devices.

6. Low Standby Current: The device has a low standby current, which is advantageous for battery-operated applications, helping to extend battery life.

7. Thermal Management: The L6207D is designed with thermal management in mind, featuring a thermal resistance of 3°C/W from junction to case, which helps in maintaining operational stability under varying load conditions.

## Specifications

- Supply Voltage (Vcc): 10V to 46V
- Output Current (Io): Up to 3A per channel
- Logic Input Voltage (Vih): 2.5V to 5V
- Output Voltage (Vo): Up to Vcc
- Operating Temperature Range: -40°C to +150°C
- Thermal Resistance (junction to case): 3°C/W
- Package Type: Power DIP (Dual In-line Package) or other suitable packages

## Pin Configuration

The L6207D typically comes in a 15-pin package, with pins designated for power supply, ground, input control signals, and output connections to the motors. The exact pin configuration can be found in the device%27s datasheet, which provides detailed information on the function of each pin.

## Applications

- DC Motor Control: Ideal for controlling the speed and direction of DC motors in various applications, including robotics and automotive systems.
- Stepper Motor Control: Suitable for driving stepper motors in printers, CNC machines, and other precision motion control applications.
- Solenoid Actuation: Can be used to control solenoids in locking mechanisms, valves, and other automation systems.

## Conclusion

The STMicroelectronics L6207D is a powerful and flexible dual full-bridge driver that offers high performance for driving inductive loads. Its combination of high voltage and current ratings, integrated protection features, and compatibility with PWM control makes it an excellent choice for a wide range of applications in motor control and automation. For detailed information, including electrical characteristics, application circuits, and thermal management guidelines, it is recommended to refer to the official datasheet provided by STMicroelectronics.
L6207D Compare Parts
  • L6207D vs L6207Q
  • L6207D vs L6207PD013TR
  • L6207D vs L6207PD
  • L6207D vs L6207N
  • L6207D vs L6207D013TR
  • L6207D vs L6206QTR
  • L6207D vs L6206Q
  • L6207D vs L6206PD013TR
  • L6207D vs L6206PD
  • L6207D vs L6206N
  • L6207D vs L6206D013TR
  • L6207D vs L6206D
  • L6207D vs L6204D013TR
  • L6207D vs L6204D
  • L6207D vs L6203
  • L6207D vs L6202
  • L6207D vs L6201PSTR
  • L6207D vs L6201PS
  • L6207D vs L6201013TR
  • L6207D vs L6201
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.