LAN9354TI/ML
LAN9354TI/ML
Active
Description:  IC ETHERNET SWITCH 3PORT 56QFN
Manufacturer:  Microchip Technology
History Price: $7.09500
In Stock: 37800
LAN9354TI/ML Specification
Specification
Part No
LAN9354TI/ML
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
I2C
Standards
10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
LAN9354TI/ML PDF Datasheet
LAN9354TI/ML Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9354TI/ML Compare Parts
  • LAN9354TI/ML vs LAN9730I-ABZJ
  • LAN9354TI/ML vs LAN9730-ABZJ-TR
  • LAN9354TI/ML vs LAN9730-ABZJ
  • LAN9354TI/ML vs LAN9662/9MX
  • LAN9354TI/ML vs LAN9662-I/9MX
  • LAN9354TI/ML vs LAN9514I-JZX
  • LAN9354TI/ML vs LAN9514-JZX-TR
  • LAN9354TI/ML vs LAN9514-JZX
  • LAN9354TI/ML vs LAN9513I-JZX
  • LAN9354TI/ML vs LAN9513-JZX-TR
  • LAN9354TI/ML vs LAN9513-JZX
  • LAN9354TI/ML vs LAN9512I-JZX
  • LAN9354TI/ML vs LAN9512-JZX-TR
  • LAN9354TI/ML vs LAN9512-JZX
  • LAN9354TI/ML vs LAN9500I-ABZJ-TR
  • LAN9354TI/ML vs LAN9500I-ABZJ
  • LAN9354TI/ML vs LAN9500AI-ABZJ-TR
  • LAN9354TI/ML vs LAN9500AI-ABZJ
  • LAN9354TI/ML vs LAN9500A-ABZJ-TR
  • LAN9354TI/ML vs LAN9500A-ABZJ
  • LAN9354TI/ML vs LAN9500-ABZJ-TR
  • LAN9354TI/ML vs LAN9500-ABZJ
  • LAN9354TI/ML vs LAN9420I-NU
  • LAN9354TI/ML vs LAN9420-NU
  • LAN9354TI/ML vs LAN9360A-I/CQBT-100
  • LAN9354TI/ML vs LAN9360A-I/CQB-100
  • LAN9354TI/ML vs LAN9355TI/PT
  • LAN9354TI/ML vs LAN9355TI/ML
  • LAN9354TI/ML vs LAN9355T/PT
  • LAN9354TI/ML vs LAN9355T/ML
  • LAN9354TI/ML vs LAN9355I/PT
  • LAN9354TI/ML vs LAN9355I/ML
  • LAN9354TI/ML vs LAN9355/PT
  • LAN9354TI/ML vs LAN9355/ML
  • LAN9354TI/ML vs LAN9354T/ML
  • LAN9354TI/ML vs LAN9354I/ML
  • LAN9354TI/ML vs LAN9354/ML
  • LAN9354TI/ML vs LAN9353TI/PT
  • LAN9354TI/ML vs LAN9353T/PT
  • LAN9354TI/ML vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.