☰
LAN9354TI/ML
LAN9354TI/ML
Active
Description:  IC ETHERNET SWITCH 3PORT 56QFN
Manufacturer:  Microchip Technology
History Price: $7.09500
In Stock: 28470
LAN9354TI/ML Specification
Specification
Part No
LAN9354TI/ML
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
I2C
Standards
10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
LAN9354TI/ML PDF Datasheet
LAN9354TI/ML Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9354TI/ML Description
The Microchip Technology LAN9354TI/ML is a highly integrated, single-chip Ethernet controller designed for robust 10/100 Mbps communication over a standard twisted-pair physical interface. It integrates a fully compliant IEEE 802.3 Media Access Control (MAC) with a 10/100 Mbps physical layer transceiver (PHY) and an industry-standard Serial Peripheral Interface (SPI) or Local Bus interface for direct host connectivity. The device is implemented in a system-on-chip architecture with advanced power management, low-jitter clocking, and embedded internal buffer memory to support full-duplex Ethernet communication. It is intended for applications requiring compact, high-reliability Ethernet connectivity with minimal external components, providing efficient integration for embedded systems, industrial automation, and networking equipment.

## Device Function and Positioning

The LAN9354TI/ML functions as a combined Ethernet MAC and PHY controller in a single package. Its core functionality encompasses physical layer signal transceiving, frame assembly and disassembly, collision detection, and media access control, enabling deterministic and reliable Ethernet communication. The device provides a standardized interface to host microcontrollers or digital signal processors via a 16-bit parallel Local Bus interface, supporting both read and write operations with minimal latency. By consolidating the PHY and MAC into one device, the LAN9354TI/ML reduces system complexity, PCB footprint, and component count, making it suitable for embedded networking applications where space and cost constraints are significant.

## Electrical and Communication Characteristics

The LAN9354TI/ML supports IEEE 802.3 10BASE-T and 100BASE-TX operation with full-duplex and half-duplex modes. The device automatically detects and configures link speed and duplex mode with autonegotiation compliance. The PHY section supports MII signaling with internal termination, obviating the need for external transformers in certain system designs. Its transmission and reception paths incorporate integrated adaptive equalization, echo cancellation, and link integrity monitoring to maintain signal quality over varying cable lengths, compliant with CAT5/5e twisted-pair specifications.

Operating voltage for the core logic is specified at 3.3 V with an allowable tolerance of ±10%, while the I/O interface supports standard CMOS voltage levels. Typical operating current consumption under full-duplex 100 Mbps transmission is approximately 100 mA, reflecting the integrated PHY, MAC, and buffer memory utilization. The device implements low-power modes, including a Sleep and Wake-on-LAN feature, enabling reduced power dissipation in idle or low-traffic conditions. Thermal management is facilitated by the device’s ability to operate within junction temperatures up to 125°C, consistent with industrial-grade specifications.

## Memory Architecture and Data Handling

The LAN9354TI/ML incorporates a dedicated packet buffer memory architecture, allowing simultaneous storage and retrieval of multiple Ethernet frames. Internal FIFOs are allocated for transmit and receive operations to prevent frame loss during high-throughput scenarios. Buffer management is handled by internal DMA engines and control logic, allowing the host processor to interface asynchronously without continuous polling. Frame filtering and address recognition are supported at the MAC layer, including unicast, multicast, and broadcast frame handling, minimizing CPU intervention and improving overall system efficiency.

## Timing, Performance, and Signal Integrity

The device provides fully deterministic timing for both transmit and receive operations. Transmit and receive clock domains are derived from an internal crystal oscillator or an external reference clock, supporting low-jitter operation critical for high-speed data integrity. Signal integrity is further enhanced by built-in differential line drivers and receivers, designed to meet IEEE 802.3 standards for waveform compliance and timing accuracy. Propagation delay from MAC to PHY output is minimal, ensuring compatibility with real-time industrial Ethernet protocols.

The LAN9354TI/ML supports frame error detection with automatic cyclic redundancy check (CRC) insertion and verification. Interframe gap enforcement and carrier sense with collision detection are integrated, enabling the device to conform to standard Ethernet arbitration rules in both half- and full-duplex modes. The PHY supports auto-MDI/MDIX functionality, eliminating the need for manual crossover wiring and simplifying system integration.

## Package, Interface, and Mechanical Considerations

The LAN9354TI/ML is supplied in a 484-pin FCVG package suitable for high-density PCB layouts. The package supports controlled impedance signals and is designed for thermal efficiency and reliable solder joint formation during reflow assembly. The device’s Local Bus interface provides direct parallel access with configurable data width, while SPI connectivity is available for microcontrollers or processors lacking a wide parallel interface. The integration of both MAC and PHY reduces external component count, such as transformers and resistive terminations, simplifying PCB routing and improving manufacturability.

## Typical Applications

Typical applications include embedded Ethernet endpoints, industrial automation controllers, networked sensors, and peripheral modules requiring robust 10/100 Mbps connectivity. The LAN9354TI/ML is also suitable for Ethernet-enabled IoT devices, medical instrumentation, and communication gateways, where compact integration and low power consumption are essential. Its comprehensive MAC and PHY capabilities allow seamless integration into systems requiring real-time or near-real-time network communication with minimal software overhead.

## Conclusion

The Microchip LAN9354TI/ML is a highly integrated, industrial-grade Ethernet controller combining MAC, PHY, and buffer management in a single package. With support for full- and half-duplex operation at 10/100 Mbps, low-power modes, internal frame buffering, and robust signal integrity features, it enables reliable and high-performance network communication for embedded and industrial applications. Its compact package and simplified interface options provide designers with a reduced system footprint, lower component count, and ease of integration, making it a versatile solution for modern embedded Ethernet systems.
LAN9354TI/ML Compare Parts
  • LAN9354TI/ML vs LAN9730I-ABZJ
  • LAN9354TI/ML vs LAN9730-ABZJ-TR
  • LAN9354TI/ML vs LAN9730-ABZJ
  • LAN9354TI/ML vs LAN9662/9MX
  • LAN9354TI/ML vs LAN9662-I/9MX
  • LAN9354TI/ML vs LAN9514I-JZX
  • LAN9354TI/ML vs LAN9514-JZX-TR
  • LAN9354TI/ML vs LAN9514-JZX
  • LAN9354TI/ML vs LAN9513I-JZX
  • LAN9354TI/ML vs LAN9513-JZX-TR
  • LAN9354TI/ML vs LAN9513-JZX
  • LAN9354TI/ML vs LAN9512I-JZX
  • LAN9354TI/ML vs LAN9512-JZX-TR
  • LAN9354TI/ML vs LAN9512-JZX
  • LAN9354TI/ML vs LAN9500I-ABZJ-TR
  • LAN9354TI/ML vs LAN9500I-ABZJ
  • LAN9354TI/ML vs LAN9500AI-ABZJ-TR
  • LAN9354TI/ML vs LAN9500AI-ABZJ
  • LAN9354TI/ML vs LAN9500A-ABZJ-TR
  • LAN9354TI/ML vs LAN9500A-ABZJ
  • LAN9354TI/ML vs LAN9500-ABZJ-TR
  • LAN9354TI/ML vs LAN9500-ABZJ
  • LAN9354TI/ML vs LAN9420I-NU
  • LAN9354TI/ML vs LAN9420-NU
  • LAN9354TI/ML vs LAN9360A-I/CQBT-100
  • LAN9354TI/ML vs LAN9360A-I/CQB-100
  • LAN9354TI/ML vs LAN9355TI/PT
  • LAN9354TI/ML vs LAN9355TI/ML
  • LAN9354TI/ML vs LAN9355T/PT
  • LAN9354TI/ML vs LAN9355T/ML
  • LAN9354TI/ML vs LAN9355I/PT
  • LAN9354TI/ML vs LAN9355I/ML
  • LAN9354TI/ML vs LAN9355/PT
  • LAN9354TI/ML vs LAN9355/ML
  • LAN9354TI/ML vs LAN9354T/ML
  • LAN9354TI/ML vs LAN9354I/ML
  • LAN9354TI/ML vs LAN9354/ML
  • LAN9354TI/ML vs LAN9353TI/PT
  • LAN9354TI/ML vs LAN9353T/PT
  • LAN9354TI/ML vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.