☰
LAN91C111-NU-E2
LAN91C111-NU-E2
Active
Description:  10/100 NON-PCI ETHERNET MAC PLUS
Manufacturer:  SMSC
History Price: $9.36000
In Stock: 44420
LAN91C111-NU-E2 Specification
Specification
Part No
LAN91C111-NU-E2
Category
Interface - Controllers
Manufacturer
SMSC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
LAN91C111-NU-E2 Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN91C111-NU-E2 Description
The SMSC LAN91C111-NU-E2 is a highly integrated Ethernet controller designed for use in a variety of networking applications. This device is particularly well-suited for embedded systems, providing a cost-effective solution for adding Ethernet connectivity to microcontroller-based designs. Below is a detailed overview of its specifications, features, and applications.

## Overview

The LAN91C111 is a single-chip Ethernet controller that supports 10BASE-T and 100BASE-TX Ethernet standards. It is designed to interface with microcontrollers and digital signal processors (DSPs) via a standard parallel interface. The device is known for its low power consumption, ease of integration, and robust performance, making it a popular choice for embedded networking applications.

## Key Specifications

1. Ethernet Standards:
- Supports both 10BASE-T (10 Mbps) and 100BASE-TX (100 Mbps) Ethernet standards, allowing for flexible networking options.

2. Interface:
- The LAN91C111 interfaces with host processors via a 16-bit or 8-bit parallel interface, making it compatible with a wide range of microcontrollers and DSPs.

3. Memory:
- The device includes an integrated 16 KB FIFO buffer for transmit and receive operations, which helps to manage data flow and improve performance.

4. Power Supply:
- The LAN91C111 operates from a single +3.3V power supply, with a typical power consumption of around 200 mW during active operation and less than 10 mW in low-power mode.

5. Operating Temperature:
- The device is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

6. Package Type:
- The LAN91C111-NU-E2 is available in a 44-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint for space-constrained designs.

7. Integrated Features:
- The controller includes integrated features such as auto-negotiation for speed and duplex mode, as well as support for full-duplex and half-duplex operation.

8. Interrupt Handling:
- The device supports interrupt-driven operation, allowing the host processor to efficiently manage Ethernet traffic without constant polling.

## Features

- Low Power Consumption: The LAN91C111 is designed for low power operation, making it ideal for battery-powered and energy-efficient applications.
- Easy Integration: With its parallel interface and integrated features, the LAN91C111 simplifies the design process for adding Ethernet connectivity to embedded systems.
- Robust Performance: The integrated FIFO buffer and support for various Ethernet standards ensure reliable data transmission and reception.
- Flexible Configuration: The device can be configured for different operating modes, allowing designers to tailor its functionality to specific application requirements.
- Diagnostic Capabilities: The LAN91C111 includes built-in diagnostic features that help in troubleshooting and ensuring reliable operation.

## Applications

The SMSC LAN91C111-NU-E2 is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for adding Ethernet connectivity to microcontroller-based designs in various embedded applications.
- Industrial Automation: Used in control systems, sensors, and data acquisition systems that require reliable network communication.
- Consumer Electronics: Suitable for networking features in consumer devices such as printers, cameras, and home automation systems.
- Telecommunications: Employed in networking equipment and devices that require Ethernet connectivity for data transmission.

## Conclusion

The SMSC LAN91C111-NU-E2 is a versatile and efficient Ethernet controller that provides a reliable solution for adding networking capabilities to embedded systems. With its support for multiple Ethernet standards, low power consumption, and ease of integration, it is an excellent choice for a variety of applications across different industries. Whether for industrial automation, consumer electronics, or telecommunications, the LAN91C111 offers robust performance and flexibility, making it a valuable component in modern networking designs.
LAN91C111-NU-E2 Compare Parts
  • LAN91C111-NU-E2 vs LAN9730I-ABZJ
  • LAN91C111-NU-E2 vs LAN9730-ABZJ-TR
  • LAN91C111-NU-E2 vs LAN9730-ABZJ
  • LAN91C111-NU-E2 vs LAN9662/9MX
  • LAN91C111-NU-E2 vs LAN9662-I/9MX
  • LAN91C111-NU-E2 vs LAN9514I-JZX
  • LAN91C111-NU-E2 vs LAN9514-JZX-TR
  • LAN91C111-NU-E2 vs LAN9514-JZX
  • LAN91C111-NU-E2 vs LAN9513I-JZX
  • LAN91C111-NU-E2 vs LAN9513-JZX-TR
  • LAN91C111-NU-E2 vs LAN9513-JZX
  • LAN91C111-NU-E2 vs LAN9512I-JZX
  • LAN91C111-NU-E2 vs LAN9512-JZX-TR
  • LAN91C111-NU-E2 vs LAN9512-JZX
  • LAN91C111-NU-E2 vs LAN9500I-ABZJ-TR
  • LAN91C111-NU-E2 vs LAN9500I-ABZJ
  • LAN91C111-NU-E2 vs LAN9500AI-ABZJ-TR
  • LAN91C111-NU-E2 vs LAN9500AI-ABZJ
  • LAN91C111-NU-E2 vs LAN9500A-ABZJ-TR
  • LAN91C111-NU-E2 vs LAN9500A-ABZJ
  • LAN91C111-NU-E2 vs LAN9500-ABZJ-TR
  • LAN91C111-NU-E2 vs LAN9500-ABZJ
  • LAN91C111-NU-E2 vs LAN9420I-NU
  • LAN91C111-NU-E2 vs LAN9420-NU
  • LAN91C111-NU-E2 vs LAN9360A-I/CQBT-100
  • LAN91C111-NU-E2 vs LAN9360A-I/CQB-100
  • LAN91C111-NU-E2 vs LAN9355TI/PT
  • LAN91C111-NU-E2 vs LAN9355TI/ML
  • LAN91C111-NU-E2 vs LAN9355T/PT
  • LAN91C111-NU-E2 vs LAN9355T/ML
  • LAN91C111-NU-E2 vs LAN9355I/PT
  • LAN91C111-NU-E2 vs LAN9355I/ML
  • LAN91C111-NU-E2 vs LAN9355/PT
  • LAN91C111-NU-E2 vs LAN9355/ML
  • LAN91C111-NU-E2 vs LAN9354TI/ML
  • LAN91C111-NU-E2 vs LAN9354T/ML
  • LAN91C111-NU-E2 vs LAN9354I/ML
  • LAN91C111-NU-E2 vs LAN9354/ML
  • LAN91C111-NU-E2 vs LAN9353TI/PT
  • LAN91C111-NU-E2 vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping