CY2SSTV855ZXIT
CY2SSTV855ZXIT
Obsolete
Description:  IC CLK BUF DDR 170MHZ 1CIRC
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 9700
CY2SSTV855ZXIT Specification
Specification
Part No
CY2SSTV855ZXIT
Category
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Series
Spread Aware
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, DDR, SDRAM
Input
Clock
Output
SSTL
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
170MHz
Voltage - Supply
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
CY2SSTV855ZXIT PDF Datasheet
CY2SSTV855ZXIT Related Parts
CY2212ZXC-2
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY2SSTV855ZXIT Compare Parts
  • CY2SSTV855ZXIT vs CY2SSTV857ZXI-32
  • CY2SSTV855ZXIT vs CY2SSTV857ZXI-27T
  • CY2SSTV855ZXIT vs CY2SSTV857ZXI-27
  • CY2SSTV855ZXIT vs CY2SSTV857ZXC-32T
  • CY2SSTV855ZXIT vs CY2SSTV857ZXC-32
  • CY2SSTV855ZXIT vs CY2SSTV857ZXC-27T
  • CY2SSTV855ZXIT vs CY2SSTV857ZXC-27
  • CY2SSTV855ZXIT vs CY2SSTV857ZI-27T
  • CY2SSTV855ZXIT vs CY2SSTV857ZI-27
  • CY2SSTV855ZXIT vs CY2SSTV857ZC-32
  • CY2SSTV855ZXIT vs CY2SSTV855ZXI
  • CY2SSTV855ZXIT vs CY2SSTV855ZXCT
  • CY2SSTV855ZXIT vs CY2SSTV855ZXC
  • CY2SSTV855ZXIT vs CY29976AXIT
  • CY2SSTV855ZXIT vs CY29976AXI
  • CY2SSTV855ZXIT vs CY29976AIT
  • CY2SSTV855ZXIT vs CY29976AI
  • CY2SSTV855ZXIT vs CY28RS480ZXCT
  • CY2SSTV855ZXIT vs CY28RS480ZXCT
  • CY2SSTV855ZXIT vs CY28RS480ZXC
  • CY2SSTV855ZXIT vs CY28RS480ZXC
  • CY2SSTV855ZXIT vs CY28RS480OXCT
  • CY2SSTV855ZXIT vs CY28RS480OXC
  • CY2SSTV855ZXIT vs CY28RS400ZXCT
  • CY2SSTV855ZXIT vs CY28RS400ZXC
  • CY2SSTV855ZXIT vs CY28RS400OXCT
  • CY2SSTV855ZXIT vs CY28RS400OXC
  • CY2SSTV855ZXIT vs CY28800ZXIT
  • CY2SSTV855ZXIT vs CY28800ZXI
  • CY2SSTV855ZXIT vs CY28800OXIT
  • CY2SSTV855ZXIT vs CY28800OXI
  • CY2SSTV855ZXIT vs CY28800OXCT
  • CY2SSTV855ZXIT vs CY28800OXC
  • CY2SSTV855ZXIT vs CY28551LFXCT
  • CY2SSTV855ZXIT vs CY28551LFXC-3T
  • CY2SSTV855ZXIT vs CY28551LFXC-3
  • CY2SSTV855ZXIT vs CY28551LFXC
  • CY2SSTV855ZXIT vs CY28517ZXCT
  • CY2SSTV855ZXIT vs CY28517ZXC
  • CY2SSTV855ZXIT vs CY28446LFXCT
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested