CY2SSTV855ZXIT
CY2SSTV855ZXIT
Obsolete
Description:  IC CLK BUF DDR 170MHZ 1CIRC
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 9700
CY2SSTV855ZXIT vs CY2SSTV855ZXI
Series
Spread Aware
Spread Aware
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, DDR, SDRAM
Memory, DDR, SDRAM
Input
Clock
Clock
Output
SSTL
SSTL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
170MHz
170MHz
Voltage - Supply
2.375V ~ 2.625V
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP