TSM973CSA+T
TSM973CSA+T
Obsolete
Description:  IC COMPARATOR 3 W/VOLT REF 8SOIC
Manufacturer:  Silicon Labs
Datasheet:   TSM973CSA+T Datasheet
History Price: Obsolete
In Stock: 15800
TSM973CSA+T Specification
Specification
Part No
TSM973CSA+T
Category
Linear - Comparators
Manufacturer
Silicon Labs
Series
TSM97x
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Voltage Reference
Number of Elements
3
Output Type
CMOS, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 11V, ?.25V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 2.5V
Current - Input Bias (Max)
0.005μA @ 2.5V
Current - Output (Typ)
40mA
Current - Quiescent (Max)
6μA
CMRR, PSRR (Typ)
67dB CMRR, 67dB PSRR
Propagation Delay (Max)
12μs
Hysteresis
50mV
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
TSM973CSA+T PDF Datasheet
TSM973CSA+T Related Parts
TSM109AID
TSM109AID
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM109AIDT
TSM109AIDT
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM109ID
TSM109ID
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM109IDT
TSM109IDT
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM9117ESA+
TSM9117ESA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM9117ESA+T
TSM9117ESA+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM9120ESA+
TSM9120ESA+
Silicon Labs
IC COMPARATOR 1 GEN PUR 8SOIC
TSM9120ESA+T
TSM9120ESA+T
Silicon Labs
IC COMPARATOR 1 GEN PUR 8SOIC
TSM917ESA+
TSM917ESA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM917ESA+T
TSM917ESA+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM917EUK+
TSM917EUK+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF SOT23
TSM917EUK+T
TSM917EUK+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF SOT23
TSM973CSA+T Compare Parts
  • TSM973CSA+T vs TSM984ESE+
  • TSM973CSA+T vs TSM984CSE+T
  • TSM973CSA+T vs TSM984CSE+
  • TSM973CSA+T vs TSM982ESA+T
  • TSM973CSA+T vs TSM982ESA+
  • TSM973CSA+T vs TSM982CUA+T
  • TSM973CSA+T vs TSM982CUA+
  • TSM973CSA+T vs TSM982CSA+T
  • TSM973CSA+T vs TSM982CSA+
  • TSM973CSA+T vs TSM973ESA+T
  • TSM973CSA+T vs TSM973ESA+
  • TSM973CSA+T vs TSM973CUA+T
  • TSM973CSA+T vs TSM973CUA+
  • TSM973CSA+T vs TSM973CSA+
  • TSM973CSA+T vs TSM972ESA+T
  • TSM973CSA+T vs TSM972ESA+
  • TSM973CSA+T vs TSM972CUA+T
  • TSM973CSA+T vs TSM972CUA+
  • TSM973CSA+T vs TSM972CSA+T
  • TSM973CSA+T vs TSM972CSA+
  • TSM973CSA+T vs TSM971ESA+T
  • TSM973CSA+T vs TSM971ESA+
  • TSM973CSA+T vs TSM971CUA+T
  • TSM973CSA+T vs TSM971CUA+
  • TSM973CSA+T vs TSM971CSA+T
  • TSM973CSA+T vs TSM971CSA+
  • TSM973CSA+T vs TSM934ESE+T
  • TSM973CSA+T vs TSM934ESE+
  • TSM973CSA+T vs TSM934CSE+T
  • TSM973CSA+T vs TSM934CSE+
  • TSM973CSA+T vs TSM933ESA+T
  • TSM973CSA+T vs TSM933ESA+
  • TSM973CSA+T vs TSM933CUA+T
  • TSM973CSA+T vs TSM933CUA+
  • TSM973CSA+T vs TSM933CSA+T
  • TSM973CSA+T vs TSM933CSA+
  • TSM973CSA+T vs TSM932ESA+T
  • TSM973CSA+T vs TSM932ESA+
  • TSM973CSA+T vs TSM932CUA+T
  • TSM973CSA+T vs TSM932CUA+
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.