Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Silicon Labs TSM917EUK+T
TSM917EUK+T
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 1 W/VOLT REF SOT23
Manufacturer:
Silicon Labs
Datasheet:
TSM917EUK+T Datasheet
History Price: Obsolete
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSM917EUK+T Specification
Specification
Part No
TSM917EUK+T
Category
Linear - Comparators
Manufacturer
Silicon Labs
Series
TSM91x
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Voltage Reference
Number of Elements
1
Output Type
Push-Pull
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V
Voltage - Input Offset (Max)
5mV
Current - Input Bias (Max)
0.001μA
Current - Output (Typ)
50mA
Current - Quiescent (Max)
680nA
CMRR, PSRR (Typ)
80dB PSRR
Propagation Delay (Max)
95μs
Hysteresis
4mV
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
TSM917EUK+T PDF Datasheet
TSM917EUK+T Datasheet
Click and Download: TSM917EUK+T Datasheet
TSM917EUK+T Related Parts
TSM109AID
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM109AIDT
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM109ID
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM109IDT
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM9117ESA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM9117ESA+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM9120ESA+
Silicon Labs
IC COMPARATOR 1 GEN PUR 8SOIC
TSM9120ESA+T
Silicon Labs
IC COMPARATOR 1 GEN PUR 8SOIC
TSM917ESA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM917ESA+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM917EUK+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF SOT23
TSM921CSA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM917EUK+T Compare Parts
TSM917EUK+T vs TSM984ESE+
TSM917EUK+T vs TSM984CSE+T
TSM917EUK+T vs TSM984CSE+
TSM917EUK+T vs TSM982ESA+T
TSM917EUK+T vs TSM982ESA+
TSM917EUK+T vs TSM982CUA+T
TSM917EUK+T vs TSM982CUA+
TSM917EUK+T vs TSM982CSA+T
TSM917EUK+T vs TSM982CSA+
TSM917EUK+T vs TSM973ESA+T
TSM917EUK+T vs TSM973ESA+
TSM917EUK+T vs TSM973CUA+T
TSM917EUK+T vs TSM973CUA+
TSM917EUK+T vs TSM973CSA+T
TSM917EUK+T vs TSM973CSA+
TSM917EUK+T vs TSM972ESA+T
TSM917EUK+T vs TSM972ESA+
TSM917EUK+T vs TSM972CUA+T
TSM917EUK+T vs TSM972CUA+
TSM917EUK+T vs TSM972CSA+T
TSM917EUK+T vs TSM972CSA+
TSM917EUK+T vs TSM971ESA+T
TSM917EUK+T vs TSM971ESA+
TSM917EUK+T vs TSM971CUA+T
TSM917EUK+T vs TSM971CUA+
TSM917EUK+T vs TSM971CSA+T
TSM917EUK+T vs TSM971CSA+
TSM917EUK+T vs TSM934ESE+T
TSM917EUK+T vs TSM934ESE+
TSM917EUK+T vs TSM934CSE+T
TSM917EUK+T vs TSM934CSE+
TSM917EUK+T vs TSM933ESA+T
TSM917EUK+T vs TSM933ESA+
TSM917EUK+T vs TSM933CUA+T
TSM917EUK+T vs TSM933CUA+
TSM917EUK+T vs TSM933CSA+T
TSM917EUK+T vs TSM933CSA+
TSM917EUK+T vs TSM932ESA+T
TSM917EUK+T vs TSM932ESA+
TSM917EUK+T vs TSM932CUA+T
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!