☰
TSM109IDT
TSM109IDT
Obsolete
Description:  IC COMPARATOR 2 W/VOLT REF 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TSM109IDT Datasheet
History Price: Obsolete
In Stock: 49545
TSM109IDT Specification
Specification
Part No
TSM109IDT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Voltage Reference
Number of Elements
2
Output Type
-
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
20mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
TSM109IDT PDF Datasheet
TSM109IDT Related Parts
TSM109AID
TSM109AID
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM109AIDT
TSM109AIDT
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM109ID
TSM109ID
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM9117ESA+
TSM9117ESA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM9117ESA+T
TSM9117ESA+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM9120ESA+
TSM9120ESA+
Silicon Labs
IC COMPARATOR 1 GEN PUR 8SOIC
TSM9120ESA+T
TSM9120ESA+T
Silicon Labs
IC COMPARATOR 1 GEN PUR 8SOIC
TSM917ESA+
TSM917ESA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM917ESA+T
TSM917ESA+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM917EUK+
TSM917EUK+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF SOT23
TSM917EUK+T
TSM917EUK+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF SOT23
TSM921CSA+
TSM921CSA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM109IDT Compare Parts
  • TSM109IDT vs TSM984ESE+
  • TSM109IDT vs TSM984CSE+T
  • TSM109IDT vs TSM984CSE+
  • TSM109IDT vs TSM982ESA+T
  • TSM109IDT vs TSM982ESA+
  • TSM109IDT vs TSM982CUA+T
  • TSM109IDT vs TSM982CUA+
  • TSM109IDT vs TSM982CSA+T
  • TSM109IDT vs TSM982CSA+
  • TSM109IDT vs TSM973ESA+T
  • TSM109IDT vs TSM973ESA+
  • TSM109IDT vs TSM973CUA+T
  • TSM109IDT vs TSM973CUA+
  • TSM109IDT vs TSM973CSA+T
  • TSM109IDT vs TSM973CSA+
  • TSM109IDT vs TSM972ESA+T
  • TSM109IDT vs TSM972ESA+
  • TSM109IDT vs TSM972CUA+T
  • TSM109IDT vs TSM972CUA+
  • TSM109IDT vs TSM972CSA+T
  • TSM109IDT vs TSM972CSA+
  • TSM109IDT vs TSM971ESA+T
  • TSM109IDT vs TSM971ESA+
  • TSM109IDT vs TSM971CUA+T
  • TSM109IDT vs TSM971CUA+
  • TSM109IDT vs TSM971CSA+T
  • TSM109IDT vs TSM971CSA+
  • TSM109IDT vs TSM934ESE+T
  • TSM109IDT vs TSM934ESE+
  • TSM109IDT vs TSM934CSE+T
  • TSM109IDT vs TSM934CSE+
  • TSM109IDT vs TSM933ESA+T
  • TSM109IDT vs TSM933ESA+
  • TSM109IDT vs TSM933CUA+T
  • TSM109IDT vs TSM933CUA+
  • TSM109IDT vs TSM933CSA+T
  • TSM109IDT vs TSM933CSA+
  • TSM109IDT vs TSM932ESA+T
  • TSM109IDT vs TSM932ESA+
  • TSM109IDT vs TSM932CUA+T
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller