TSM973CSA+T
TSM973CSA+T
Obsolete
Description:  IC COMPARATOR 3 W/VOLT REF 8SOIC
Manufacturer:  Silicon Labs
Datasheet:   TSM973CSA+T Datasheet
History Price: Obsolete
In Stock: 15800
TSM973CSA+T vs TSM971CUA+T
Manufacturer
Series
TSM97x
TSM97x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
with Voltage Reference
with Voltage Reference
Number of Elements
3
1
Output Type
CMOS, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 11V, ?.25V ~ 5.5V
2.5V ~ 11V, ?.25V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 2.5V
10mV @ 2.5V
Current - Input Bias (Max)
0.005μA @ 2.5V
0.005μA @ 2.5V
Current - Output (Typ)
40mA
40mA
Current - Quiescent (Max)
6μA
4μA
CMRR, PSRR (Typ)
67dB CMRR, 67dB PSRR
67dB CMRR, 67dB PSRR
Propagation Delay (Max)
12μs
12μs
Hysteresis
50mV
50mV
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-MSOP