C8051F823-GS
C8051F823-GS
Not For New Designs
Description:  IC MCU 8BIT 8KB FLASH 16SOIC
Manufacturer:  Silicon Labs
History Price: $1.74020
In Stock: 27500
C8051F823-GS Specification
Specification
Part No
C8051F823-GS
Category
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Series
C8051F82x
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
25MHz
Connectivity
SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
13
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
C8051F823-GS PDF Datasheet
C8051F823-GS Related Parts
C8051F000
C8051F000
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000-GQ
C8051F000-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000-GQR
C8051F000-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000R
C8051F000R
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F001
C8051F001
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001-GQ
C8051F001-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001-GQR
C8051F001-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001R
C8051F001R
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F002
C8051F002
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002-GQ
C8051F002-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002-GQR
C8051F002-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002R
C8051F002R
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F823-GS Compare Parts
  • C8051F823-GS vs C8051T635-GM
  • C8051F823-GS vs C8051T634-GMR
  • C8051F823-GS vs C8051T634-GM
  • C8051F823-GS vs C8051T633-GMR
  • C8051F823-GS vs C8051T633-GM
  • C8051F823-GS vs C8051T632-GMR
  • C8051F823-GS vs C8051T632-GM
  • C8051F823-GS vs C8051T631-GMR
  • C8051F823-GS vs C8051T631-GM
  • C8051F823-GS vs C8051T630-GMR
  • C8051F823-GS vs C8051T630-GM
  • C8051F823-GS vs C8051T627-B-GMR
  • C8051F823-GS vs C8051T627-B-GM
  • C8051F823-GS vs C8051T626-B-GMR
  • C8051F823-GS vs C8051T626-B-GM
  • C8051F823-GS vs C8051T623-GMR
  • C8051F823-GS vs C8051T623-GM
  • C8051F823-GS vs C8051T622-GMR
  • C8051F823-GS vs C8051T622-GM
  • C8051F823-GS vs C8051T621-GMR
  • C8051F823-GS vs C8051T621-GM
  • C8051F823-GS vs C8051T620-GMR
  • C8051F823-GS vs C8051T620-GM
  • C8051F823-GS vs C8051T617-GMR
  • C8051F823-GS vs C8051T617-GM
  • C8051F823-GS vs C8051T616-GMR
  • C8051F823-GS vs C8051T616-GM
  • C8051F823-GS vs C8051T615-GMR
  • C8051F823-GS vs C8051T615-GM
  • C8051F823-GS vs C8051T614-GQR
  • C8051F823-GS vs C8051T614-GQ
  • C8051F823-GS vs C8051T613-GMR
  • C8051F823-GS vs C8051T613-GM
  • C8051F823-GS vs C8051T612-GQR
  • C8051F823-GS vs C8051T612-GQ
  • C8051F823-GS vs C8051T611-GMR
  • C8051F823-GS vs C8051T611-GM
  • C8051F823-GS vs C8051T610-GQR
  • C8051F823-GS vs C8051T610-GQ
  • C8051F823-GS vs C8051T606-ZMR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.