C8051F001R
C8051F001R
Obsolete
Description:  IC MCU 8BIT 32KB FLASH 48TQFP
Manufacturer:  Silicon Labs
Datasheet:   C8051F001R Datasheet
History Price: Obsolete
In Stock: 23600
C8051F001R Specification
Specification
Part No
C8051F001R
Category
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Series
C8051F00x
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
20MHz
Connectivity
SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
16
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
Data Converters
A/D 8x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
C8051F001R PDF Datasheet
C8051F001R Related Parts
C8051F000
C8051F000
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000-GQ
C8051F000-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000-GQR
C8051F000-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000R
C8051F000R
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F001
C8051F001
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001-GQ
C8051F001-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001-GQR
C8051F001-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F002
C8051F002
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002-GQ
C8051F002-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002-GQR
C8051F002-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002R
C8051F002R
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F005
C8051F005
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F001R Description
The Silicon Labs C8051F001R is a highly integrated 8-bit microcontroller that belongs to the C8051 family, known for its high performance, low power consumption, and extensive peripheral features. This microcontroller is designed for a wide range of applications, including industrial control, consumer electronics, and automotive systems. Below is a detailed overview of the C8051F001R, including its specifications, features, and typical applications.

## Overview

The C8051F001R microcontroller is built on the 8051 architecture, which has been widely used in embedded systems for decades. It combines the traditional 8051 core with modern enhancements, including a high-speed CPU, a rich set of peripherals, and advanced power management features. This microcontroller is particularly well-suited for applications that require precise control, efficient processing, and flexibility.

## Key Specifications

1. Core Architecture:
- The C8051F001R is based on the 8051 architecture, featuring an 8-bit CPU that operates at a maximum clock frequency of 25 MHz. This high clock speed allows for fast execution of instructions and efficient processing of data.

2. Memory:
- Flash Memory: The microcontroller includes 8 KB of in-system programmable Flash memory, which can be used for code storage and data retention.
- RAM: It has 512 bytes of on-chip RAM, providing ample space for variable storage and stack operations.
- Data Memory: The device supports up to 256 bytes of internal data memory.

3. I/O Ports:
- The C8051F001R features up to 32 general-purpose I/O (GPIO) pins, which can be configured for various functions, including digital input/output, analog input, and communication interfaces.

4. Analog Features:
- The microcontroller includes a 10-bit analog-to-digital converter (ADC) with up to 8 channels, allowing for precise measurement of analog signals.
- It also features a 10-bit digital-to-analog converter (DAC), which can be used for generating analog signals from digital data.

5. Timers and Counters:
- The C8051F001R is equipped with multiple timers and counters, including:
- Two 16-bit timers/counters for timing operations and event counting.
- A watchdog timer for system reliability and fault recovery.

6. Communication Interfaces:
- The microcontroller supports various communication protocols, including:
- UART (Universal Asynchronous Receiver-Transmitter) for serial communication.
- SPI (Serial Peripheral Interface) for high-speed data transfer with peripheral devices.
- I2C (Inter-Integrated Circuit) for communication with multiple devices on the same bus.

7. Power Management:
- The C8051F001R features advanced power management capabilities, including multiple power modes (active, idle, and power-down) to optimize power consumption based on application requirements.

8. Operating Voltage:
- The microcontroller operates within a voltage range of 2.7V to 5.25V, making it suitable for battery-powered applications.

9. Temperature Range:
- The C8051F001R is rated for operation in a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

## Features

1. High Performance:
- With a maximum clock speed of 25 MHz and an efficient instruction set, the C8051F001R delivers high performance for demanding applications.

2. Rich Peripheral Set:
- The extensive set of integrated peripherals, including ADC, DAC, timers, and communication interfaces, allows for versatile application development without the need for additional external components.

3. Flexible I/O Configuration:
- The GPIO pins can be configured for various functions, enabling designers to customize the microcontroller for specific application needs.

4. In-System Programmability:
- The Flash memory can be programmed and erased in-circuit, allowing for easy updates and modifications to the firmware.

5. Development Support:
- Silicon Labs provides a comprehensive development environment, including software development kits (SDKs), integrated development environments (IDEs), and evaluation boards, to facilitate rapid application development.

## Typical Applications

The C8051F001R microcontroller is suitable for a wide range of applications, including:

1. Industrial Control:
- Used in automation systems, motor control, and process control applications where precise timing and control are essential.

2. Consumer Electronics:
- Integrated into home appliances, remote controls, and smart devices for enhanced functionality and user interaction.

3. Automotive Systems:
- Employed in automotive applications for sensor interfacing, control systems, and communication with other vehicle components.

4. Medical Devices:
- Utilized in medical instrumentation and monitoring devices, where reliability and accuracy are critical.

5. Communication Systems:
-
C8051F001R Compare Parts
  • C8051F001R vs C8051T635-GM
  • C8051F001R vs C8051T634-GMR
  • C8051F001R vs C8051T634-GM
  • C8051F001R vs C8051T633-GMR
  • C8051F001R vs C8051T633-GM
  • C8051F001R vs C8051T632-GMR
  • C8051F001R vs C8051T632-GM
  • C8051F001R vs C8051T631-GMR
  • C8051F001R vs C8051T631-GM
  • C8051F001R vs C8051T630-GMR
  • C8051F001R vs C8051T630-GM
  • C8051F001R vs C8051T627-B-GMR
  • C8051F001R vs C8051T627-B-GM
  • C8051F001R vs C8051T626-B-GMR
  • C8051F001R vs C8051T626-B-GM
  • C8051F001R vs C8051T623-GMR
  • C8051F001R vs C8051T623-GM
  • C8051F001R vs C8051T622-GMR
  • C8051F001R vs C8051T622-GM
  • C8051F001R vs C8051T621-GMR
  • C8051F001R vs C8051T621-GM
  • C8051F001R vs C8051T620-GMR
  • C8051F001R vs C8051T620-GM
  • C8051F001R vs C8051T617-GMR
  • C8051F001R vs C8051T617-GM
  • C8051F001R vs C8051T616-GMR
  • C8051F001R vs C8051T616-GM
  • C8051F001R vs C8051T615-GMR
  • C8051F001R vs C8051T615-GM
  • C8051F001R vs C8051T614-GQR
  • C8051F001R vs C8051T614-GQ
  • C8051F001R vs C8051T613-GMR
  • C8051F001R vs C8051T613-GM
  • C8051F001R vs C8051T612-GQR
  • C8051F001R vs C8051T612-GQ
  • C8051F001R vs C8051T611-GMR
  • C8051F001R vs C8051T611-GM
  • C8051F001R vs C8051T610-GQR
  • C8051F001R vs C8051T610-GQ
  • C8051F001R vs C8051T606-ZMR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.