C8051F002R
C8051F002R
Obsolete
Description:  IC MCU 8BIT 32KB FLASH 32LQFP
Manufacturer:  Silicon Labs
Datasheet:   C8051F002R Datasheet
History Price: Obsolete
In Stock: 48000
C8051F002R Specification
Specification
Part No
C8051F002R
Category
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Series
C8051F00x
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
20MHz
Connectivity
SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
8
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
Data Converters
A/D 4x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
C8051F002R PDF Datasheet
C8051F002R Related Parts
C8051F000
C8051F000
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000-GQ
C8051F000-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000-GQR
C8051F000-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000R
C8051F000R
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F001
C8051F001
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001-GQ
C8051F001-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001-GQR
C8051F001-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001R
C8051F001R
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F002
C8051F002
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002-GQ
C8051F002-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002-GQR
C8051F002-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F005
C8051F005
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F002R Description
The Silicon Labs C8051F002R is a highly integrated microcontroller that belongs to the C8051 family of 8-bit microcontrollers. This device is designed for a wide range of applications, including industrial control, consumer electronics, and automotive systems. With its advanced features, low power consumption, and high performance, the C8051F002R is well-suited for embedded system designs. Below is a detailed overview of its specifications, features, and applications.

## Overview

The C8051F002R microcontroller is built on a high-performance 8051 core, which is enhanced with additional features that make it more versatile than traditional 8051 microcontrollers. It includes a variety of integrated peripherals, making it suitable for complex applications that require efficient processing and control capabilities.

## Key Specifications

1. Core Architecture: 8-bit 8051-compatible core
2. Operating Frequency: Up to 25 MHz (maximum clock frequency)
3. Flash Memory: 4 KB of in-system programmable Flash memory (for code storage)
4. RAM: 256 bytes of on-chip RAM (for data storage)
5. EEPROM: 256 bytes of on-chip EEPROM (for non-volatile data storage)
6. I/O Ports: 32 general-purpose I/O pins (configurable for various functions)
7. Timers:
- 3 Timer/Counters (16-bit) for timing and event counting
- 1 Watchdog Timer for system reliability
8. ADC: 8-channel, 10-bit Analog-to-Digital Converter (ADC) for analog signal processing
9. Communication Interfaces:
- 1 UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- 1 SPI (Serial Peripheral Interface) for high-speed data transfer
- 1 I2C (Inter-Integrated Circuit) interface for connecting to peripheral devices
10. Operating Voltage: 2.7V to 5.25V (wide voltage range for flexibility in power supply)
11. Operating Temperature Range: -40°C to +85°C (suitable for industrial applications)

## Features

- High Performance: The C8051F002R operates at a high clock frequency, allowing for fast execution of instructions and efficient processing of tasks.
- Integrated Peripherals: The inclusion of multiple timers, ADC, and communication interfaces reduces the need for external components, simplifying design and reducing costs.
- Low Power Consumption: Designed for low power operation, making it ideal for battery-powered applications and energy-sensitive designs.
- Flexible I/O Configuration: The microcontroller's I/O pins can be configured for various functions, providing versatility in interfacing with different devices and sensors.
- In-System Programmability: The Flash memory allows for easy updates and modifications to the firmware without the need for physical access to the microcontroller.

## Applications

The Silicon Labs C8051F002R microcontroller is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, sensors, and actuators for monitoring and controlling industrial processes.
- Consumer Electronics: Ideal for applications such as remote controls, home automation systems, and smart appliances.
- Automotive Systems: Employed in automotive electronics for tasks such as sensor interfacing and control systems.
- Medical Devices: Suitable for portable medical devices that require reliable performance and low power consumption.
- IoT Devices: Perfect for Internet of Things (IoT) applications where connectivity and efficient processing are essential.

## Conclusion

The Silicon Labs C8051F002R microcontroller is a powerful and versatile solution for a wide range of embedded applications. With its high performance, integrated peripherals, and low power consumption, it provides an excellent platform for engineers and designers looking to develop innovative electronic products. Whether in industrial automation, consumer electronics, or IoT devices, the C8051F002R offers the reliability and functionality needed for modern embedded systems.
C8051F002R Compare Parts
  • C8051F002R vs C8051T635-GM
  • C8051F002R vs C8051T634-GMR
  • C8051F002R vs C8051T634-GM
  • C8051F002R vs C8051T633-GMR
  • C8051F002R vs C8051T633-GM
  • C8051F002R vs C8051T632-GMR
  • C8051F002R vs C8051T632-GM
  • C8051F002R vs C8051T631-GMR
  • C8051F002R vs C8051T631-GM
  • C8051F002R vs C8051T630-GMR
  • C8051F002R vs C8051T630-GM
  • C8051F002R vs C8051T627-B-GMR
  • C8051F002R vs C8051T627-B-GM
  • C8051F002R vs C8051T626-B-GMR
  • C8051F002R vs C8051T626-B-GM
  • C8051F002R vs C8051T623-GMR
  • C8051F002R vs C8051T623-GM
  • C8051F002R vs C8051T622-GMR
  • C8051F002R vs C8051T622-GM
  • C8051F002R vs C8051T621-GMR
  • C8051F002R vs C8051T621-GM
  • C8051F002R vs C8051T620-GMR
  • C8051F002R vs C8051T620-GM
  • C8051F002R vs C8051T617-GMR
  • C8051F002R vs C8051T617-GM
  • C8051F002R vs C8051T616-GMR
  • C8051F002R vs C8051T616-GM
  • C8051F002R vs C8051T615-GMR
  • C8051F002R vs C8051T615-GM
  • C8051F002R vs C8051T614-GQR
  • C8051F002R vs C8051T614-GQ
  • C8051F002R vs C8051T613-GMR
  • C8051F002R vs C8051T613-GM
  • C8051F002R vs C8051T612-GQR
  • C8051F002R vs C8051T612-GQ
  • C8051F002R vs C8051T611-GMR
  • C8051F002R vs C8051T611-GM
  • C8051F002R vs C8051T610-GQR
  • C8051F002R vs C8051T610-GQ
  • C8051F002R vs C8051T606-ZMR
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.