C8051F000R
C8051F000R
Obsolete
Description:  IC MCU 8BIT 32KB FLASH 64TQFP
Manufacturer:  Silicon Labs
Datasheet:   C8051F000R Datasheet
History Price: Obsolete
In Stock: 49200
C8051F000R Specification
Specification
Part No
C8051F000R
Category
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Series
C8051F00x
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
20MHz
Connectivity
SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
32
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
Data Converters
A/D 8x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (10x10)
C8051F000R PDF Datasheet
C8051F000R Related Parts
C8051F000
C8051F000
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000-GQ
C8051F000-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000-GQR
C8051F000-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F001
C8051F001
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001-GQ
C8051F001-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001-GQR
C8051F001-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001R
C8051F001R
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F002
C8051F002
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002-GQ
C8051F002-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002-GQR
C8051F002-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002R
C8051F002R
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F005
C8051F005
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000R Compare Parts
  • C8051F000R vs C8051T635-GM
  • C8051F000R vs C8051T634-GMR
  • C8051F000R vs C8051T634-GM
  • C8051F000R vs C8051T633-GMR
  • C8051F000R vs C8051T633-GM
  • C8051F000R vs C8051T632-GMR
  • C8051F000R vs C8051T632-GM
  • C8051F000R vs C8051T631-GMR
  • C8051F000R vs C8051T631-GM
  • C8051F000R vs C8051T630-GMR
  • C8051F000R vs C8051T630-GM
  • C8051F000R vs C8051T627-B-GMR
  • C8051F000R vs C8051T627-B-GM
  • C8051F000R vs C8051T626-B-GMR
  • C8051F000R vs C8051T626-B-GM
  • C8051F000R vs C8051T623-GMR
  • C8051F000R vs C8051T623-GM
  • C8051F000R vs C8051T622-GMR
  • C8051F000R vs C8051T622-GM
  • C8051F000R vs C8051T621-GMR
  • C8051F000R vs C8051T621-GM
  • C8051F000R vs C8051T620-GMR
  • C8051F000R vs C8051T620-GM
  • C8051F000R vs C8051T617-GMR
  • C8051F000R vs C8051T617-GM
  • C8051F000R vs C8051T616-GMR
  • C8051F000R vs C8051T616-GM
  • C8051F000R vs C8051T615-GMR
  • C8051F000R vs C8051T615-GM
  • C8051F000R vs C8051T614-GQR
  • C8051F000R vs C8051T614-GQ
  • C8051F000R vs C8051T613-GMR
  • C8051F000R vs C8051T613-GM
  • C8051F000R vs C8051T612-GQR
  • C8051F000R vs C8051T612-GQ
  • C8051F000R vs C8051T611-GMR
  • C8051F000R vs C8051T611-GM
  • C8051F000R vs C8051T610-GQR
  • C8051F000R vs C8051T610-GQ
  • C8051F000R vs C8051T606-ZMR
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.