SC620ULTRT
SC620ULTRT
Not For New Designs
Description:  IC LED DRIVER LINEAR 25MA 16MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC620ULTRT Datasheet
History Price: $2.78000
In Stock: 22800
SC620ULTRT Specification
Specification
Part No
SC620ULTRT
Category
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
8
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
25mA
Frequency
400kHz
Dimming
-
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-UFQFN Exposed Pad
Supplier Device Package
16-MLPQ-UT (3x3)
SC620ULTRT Related Parts
SC600AIMLTRT
SC600AIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600AIMSTRT
SC600AIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600BIMLTRT
SC600BIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600BIMSTRT
SC600BIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC600CIMLTRT
SC600CIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600CIMSTRT
SC600CIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600DIMLTRT
SC600DIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600DIMSTRT
SC600DIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC618ULTRT
SC618ULTRT
Semtech Corporation
IC LED DRIVER RGLTR 500MA 10MLPD
SC621AULTRT
SC621AULTRT
Semtech Corporation
IC LED DRV RGLTR I2C 20MLPQ
SC621ULTRT
SC621ULTRT
Semtech Corporation
IC LED DRVR RGLTR / 20MLPQ
SC622AULTRT
SC622AULTRT
Semtech Corporation
IC LED DRV RGLTR I2C 20MLPQ
SC620ULTRT Compare Parts
  • SC620ULTRT vs SC667ULTRT
  • SC620ULTRT vs SC656ULTRT
  • SC620ULTRT vs SC644ULTRT
  • SC620ULTRT vs SC643ULTRT
  • SC620ULTRT vs SC628AULTRT
  • SC620ULTRT vs SC627ULTRT
  • SC620ULTRT vs SC627AULTRT
  • SC620ULTRT vs SC624ULTRT
  • SC620ULTRT vs SC624AULTRT
  • SC620ULTRT vs SC623ULTRT
  • SC620ULTRT vs SC623AULTRT
  • SC620ULTRT vs SC622ULTRT
  • SC620ULTRT vs SC622AULTRT
  • SC620ULTRT vs SC621ULTRT
  • SC620ULTRT vs SC621AULTRT
  • SC620ULTRT vs SC618ULTRT
  • SC620ULTRT vs SC600DIMSTRT
  • SC620ULTRT vs SC600DIMLTRT
  • SC620ULTRT vs SC600CIMSTRT
  • SC620ULTRT vs SC600CIMLTRT
  • SC620ULTRT vs SC600BIMSTRT
  • SC620ULTRT vs SC600BIMLTRT
  • SC620ULTRT vs SC600AIMSTRT
  • SC620ULTRT vs SC600AIMLTRT
  • SC620ULTRT vs SC658ULTRT
  • SC620ULTRT vs SC657ULTRT
  • SC620ULTRT vs SC654ULTRT
  • SC620ULTRT vs SC653ULTRT
  • SC620ULTRT vs SC652ULTRT
  • SC620ULTRT vs SC613IMLTRT
  • SC620ULTRT vs SC606AIMLTRT
  • SC620ULTRT vs SC603IMLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price