SC620ULTRT
SC620ULTRT
Not For New Designs
Description:  IC LED DRIVER LINEAR 25MA 16MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC620ULTRT Datasheet
History Price: $2.78000
In Stock: 22800
SC620ULTRT vs SC600AIMSTRT
Series
-
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Linear
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
8
1
Voltage - Supply (Min)
2.7V
2.5V
Voltage - Supply (Max)
5.5V
6.5V
Voltage - Output
-
5V
Current - Output / Channel
25mA
60mA
Frequency
400kHz
650kHz
Dimming
-
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-UFQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-MLPQ-UT (3x3)
10-MSOP