Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC620ULTRT
SC620ULTRT
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 25MA 16MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC620ULTRT Datasheet
History Price: $2.78000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC620ULTRT vs SC624ULTRT
Part No
SC620ULTRT
SC624ULTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Linear
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
8
4
Voltage - Supply (Min)
2.7V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
2.5V ~ 5.25V
Current - Output / Channel
25mA
25mA
Frequency
400kHz
-
Dimming
-
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-UFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
16-MLPQ-UT (3x3)
20-MLPQ-UT (3x3)