SC600DIMLTRT
SC600DIMLTRT
Obsolete
Description:  IC LED DRIVER RGLTR 120MA 10MLPD
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 36200
SC600DIMLTRT Specification
Specification
Part No
SC600DIMLTRT
Category
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Series
mAhXLife
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.5V
Voltage - Supply (Max)
6.5V
Voltage - Output
5V
Current - Output / Channel
120mA
Frequency
650kHz
Dimming
-
Applications
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
SC600DIMLTRT Related Parts
SC600AIMLTRT
SC600AIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600AIMSTRT
SC600AIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600BIMLTRT
SC600BIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600BIMSTRT
SC600BIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC600CIMLTRT
SC600CIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600CIMSTRT
SC600CIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600DIMSTRT
SC600DIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC618ULTRT
SC618ULTRT
Semtech Corporation
IC LED DRIVER RGLTR 500MA 10MLPD
SC620ULTRT
SC620ULTRT
Semtech Corporation
IC LED DRIVER LINEAR 25MA 16MLPQ
SC621AULTRT
SC621AULTRT
Semtech Corporation
IC LED DRV RGLTR I2C 20MLPQ
SC621ULTRT
SC621ULTRT
Semtech Corporation
IC LED DRVR RGLTR / 20MLPQ
SC622AULTRT
SC622AULTRT
Semtech Corporation
IC LED DRV RGLTR I2C 20MLPQ
SC600DIMLTRT Compare Parts
  • SC600DIMLTRT vs SC667ULTRT
  • SC600DIMLTRT vs SC656ULTRT
  • SC600DIMLTRT vs SC644ULTRT
  • SC600DIMLTRT vs SC643ULTRT
  • SC600DIMLTRT vs SC628AULTRT
  • SC600DIMLTRT vs SC627ULTRT
  • SC600DIMLTRT vs SC627AULTRT
  • SC600DIMLTRT vs SC624ULTRT
  • SC600DIMLTRT vs SC624AULTRT
  • SC600DIMLTRT vs SC623ULTRT
  • SC600DIMLTRT vs SC623AULTRT
  • SC600DIMLTRT vs SC622ULTRT
  • SC600DIMLTRT vs SC622AULTRT
  • SC600DIMLTRT vs SC621ULTRT
  • SC600DIMLTRT vs SC621AULTRT
  • SC600DIMLTRT vs SC620ULTRT
  • SC600DIMLTRT vs SC618ULTRT
  • SC600DIMLTRT vs SC600DIMSTRT
  • SC600DIMLTRT vs SC600CIMSTRT
  • SC600DIMLTRT vs SC600CIMLTRT
  • SC600DIMLTRT vs SC600BIMSTRT
  • SC600DIMLTRT vs SC600BIMLTRT
  • SC600DIMLTRT vs SC600AIMSTRT
  • SC600DIMLTRT vs SC600AIMLTRT
  • SC600DIMLTRT vs SC658ULTRT
  • SC600DIMLTRT vs SC657ULTRT
  • SC600DIMLTRT vs SC654ULTRT
  • SC600DIMLTRT vs SC653ULTRT
  • SC600DIMLTRT vs SC652ULTRT
  • SC600DIMLTRT vs SC613IMLTRT
  • SC600DIMLTRT vs SC606AIMLTRT
  • SC600DIMLTRT vs SC603IMLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price