SC606AIMLTRT
SC606AIMLTRT
Obsolete
Description:  IC LED DRIVER RGLTR 32MA 16MLP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 29500
SC606AIMLTRT Specification
Specification
Part No
SC606AIMLTRT
Category
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Series
mAhXLife
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
6
Voltage - Supply (Min)
2.85V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
32mA
Frequency
1.33MHz
Dimming
-
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-MLP (4x4)
SC606AIMLTRT Related Parts
SC600AIMLTRT
SC600AIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600AIMSTRT
SC600AIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600BIMLTRT
SC600BIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600BIMSTRT
SC600BIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC600CIMLTRT
SC600CIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600CIMSTRT
SC600CIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600DIMLTRT
SC600DIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600DIMSTRT
SC600DIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC618ULTRT
SC618ULTRT
Semtech Corporation
IC LED DRIVER RGLTR 500MA 10MLPD
SC620ULTRT
SC620ULTRT
Semtech Corporation
IC LED DRIVER LINEAR 25MA 16MLPQ
SC621AULTRT
SC621AULTRT
Semtech Corporation
IC LED DRV RGLTR I2C 20MLPQ
SC621ULTRT
SC621ULTRT
Semtech Corporation
IC LED DRVR RGLTR / 20MLPQ
SC606AIMLTRT Compare Parts
  • SC606AIMLTRT vs SC667ULTRT
  • SC606AIMLTRT vs SC656ULTRT
  • SC606AIMLTRT vs SC644ULTRT
  • SC606AIMLTRT vs SC643ULTRT
  • SC606AIMLTRT vs SC628AULTRT
  • SC606AIMLTRT vs SC627ULTRT
  • SC606AIMLTRT vs SC627AULTRT
  • SC606AIMLTRT vs SC624ULTRT
  • SC606AIMLTRT vs SC624AULTRT
  • SC606AIMLTRT vs SC623ULTRT
  • SC606AIMLTRT vs SC623AULTRT
  • SC606AIMLTRT vs SC622ULTRT
  • SC606AIMLTRT vs SC622AULTRT
  • SC606AIMLTRT vs SC621ULTRT
  • SC606AIMLTRT vs SC621AULTRT
  • SC606AIMLTRT vs SC620ULTRT
  • SC606AIMLTRT vs SC618ULTRT
  • SC606AIMLTRT vs SC600DIMSTRT
  • SC606AIMLTRT vs SC600DIMLTRT
  • SC606AIMLTRT vs SC600CIMSTRT
  • SC606AIMLTRT vs SC600CIMLTRT
  • SC606AIMLTRT vs SC600BIMSTRT
  • SC606AIMLTRT vs SC600BIMLTRT
  • SC606AIMLTRT vs SC600AIMSTRT
  • SC606AIMLTRT vs SC600AIMLTRT
  • SC606AIMLTRT vs SC658ULTRT
  • SC606AIMLTRT vs SC657ULTRT
  • SC606AIMLTRT vs SC654ULTRT
  • SC606AIMLTRT vs SC653ULTRT
  • SC606AIMLTRT vs SC652ULTRT
  • SC606AIMLTRT vs SC613IMLTRT
  • SC606AIMLTRT vs SC603IMLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price