Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC606AIMLTRT
SC606AIMLTRT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 32MA 16MLP
Manufacturer:
Semtech Corporation
Datasheet:
SC606AIMLTRT Datasheet
History Price: Obsolete
In Stock: 29500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC606AIMLTRT vs SC600AIMSTRT
Part No
SC606AIMLTRT
SC600AIMSTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
mAhXLife
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
2.85V
2.5V
Voltage - Supply (Max)
5.5V
6.5V
Voltage - Output
-
5V
Current - Output / Channel
32mA
60mA
Frequency
1.33MHz
650kHz
Dimming
-
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-MLP (4x4)
10-MSOP