Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC4810DIMLTRT
SC4810DIMLTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR FWRD CONV 16MLP
Manufacturer:
Semtech Corporation
Datasheet:
SC4810DIMLTRT Datasheet
History Price: Obsolete
In Stock: 30300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4810DIMLTRT Specification
Specification
Part No
SC4810DIMLTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 15V
Frequency - Switching
50kHz ~ 1MHz
Duty Cycle (Max)
85%
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Frequency Control, Ramp, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-MLPQ (4x4)
SC4810DIMLTRT PDF Datasheet
SC4810DIMLTRT Datasheet
Click and Download: SC4810DIMLTRT Datasheet
SC4810DIMLTRT Related Parts
SC412AMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16MLP
SC419ULTRT
Semtech Corporation
IC REG CTRLR BUCK 20MLPQ
SC4201IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 8MSOP
SC4510
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTR
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC453TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC4603IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC4614MSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC461ULTRT
Semtech Corporation
IC REGULATOR BUCK 20-MLPQ
SC470IMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16-MLPQ
SC470ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 14TSSOP
SC4810DIMLTRT Compare Parts
SC4810DIMLTRT vs SC4911IMSTRT
SC4810DIMLTRT vs SC4905AIMSTRT
SC4810DIMLTRT vs SC4812STRT
SC4810DIMLTRT vs SC4810EIMLTRT
SC4810DIMLTRT vs SC4810DITSTRT
SC4810DIMLTRT vs SC4810CITSTRT
SC4810DIMLTRT vs SC4810CIMLTRT
SC4810DIMLTRT vs SC4810BITSTRT
SC4810DIMLTRT vs SC4810BIMLTRT
SC4810DIMLTRT vs SC4809AIMSTRT
SC4810DIMLTRT vs SC4808CMSTRT
SC4810DIMLTRT vs SC4808BIMSTRT
SC4810DIMLTRT vs SC4808B-2MSTRT
SC4810DIMLTRT vs SC4808B-1MSTRT
SC4810DIMLTRT vs SC470ITSTRT
SC4810DIMLTRT vs SC470IMLTRT
SC4810DIMLTRT vs SC461ULTRT
SC4810DIMLTRT vs SC4614MSTRT
SC4810DIMLTRT vs SC4603IMSTRT
SC4810DIMLTRT vs SC453TSTRT
SC4810DIMLTRT vs SC4510ITSTRT
SC4810DIMLTRT vs SC4510ITSTR
SC4810DIMLTRT vs SC4510
SC4810DIMLTRT vs SC4201IMSTRT
SC4810DIMLTRT vs SC419ULTRT
SC4810DIMLTRT vs SC412AMLTRT
SC4810DIMLTRT vs SC4809CIMSTRT
SC4810DIMLTRT vs SC4612MLTRT
SC4810DIMLTRT vs SC4612HMLTRT
SC4810DIMLTRT vs SC450ITSTRT
Customer Reviews
4.95 out of 5.00 stars from 59 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.