Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
Forward Converter
Full-Bridge, Half-Bridge, Push-Pull
Voltage - Supply (Vcc/Vdd)
4.5V ~ 15V
4.33V ~ 18V
Frequency - Switching
50kHz ~ 1MHz
50kHz ~ 1MHz
Synchronous Rectifier
No
No
Control Features
Current Limit, Frequency Control, Ramp, Soft Start
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-MLPQ (4x4)
10-MSOP