SC453TSTRT
SC453TSTRT
Obsolete
Description:  IC REG CTRLR BUCK 28TSSOP
Manufacturer:  Semtech Corporation
Datasheet:   SC453TSTRT Datasheet
History Price: Obsolete
In Stock: 20500
SC453TSTRT Specification
Specification
Part No
SC453TSTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3V ~ 25V
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Soft Start
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
SC453TSTRT Related Parts
SC412AMLTRT
SC412AMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16MLP
SC419ULTRT
SC419ULTRT
Semtech Corporation
IC REG CTRLR BUCK 20MLPQ
SC4201IMSTRT
SC4201IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 8MSOP
SC4510
SC4510
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTR
SC4510ITSTR
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTRT
SC4510ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4603IMSTRT
SC4603IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC4614MSTRT
SC4614MSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC461ULTRT
SC461ULTRT
Semtech Corporation
IC REGULATOR BUCK 20-MLPQ
SC470IMLTRT
SC470IMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16-MLPQ
SC470ITSTRT
SC470ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 14TSSOP
SC4808B-1MSTRT
SC4808B-1MSTRT
Semtech Corporation
IC REG CTRLR MULT TOP 10MSOP
SC453TSTRT Compare Parts
  • SC453TSTRT vs SC4911IMSTRT
  • SC453TSTRT vs SC4905AIMSTRT
  • SC453TSTRT vs SC4812STRT
  • SC453TSTRT vs SC4810EIMLTRT
  • SC453TSTRT vs SC4810DITSTRT
  • SC453TSTRT vs SC4810DIMLTRT
  • SC453TSTRT vs SC4810CITSTRT
  • SC453TSTRT vs SC4810CIMLTRT
  • SC453TSTRT vs SC4810BITSTRT
  • SC453TSTRT vs SC4810BIMLTRT
  • SC453TSTRT vs SC4809AIMSTRT
  • SC453TSTRT vs SC4808CMSTRT
  • SC453TSTRT vs SC4808BIMSTRT
  • SC453TSTRT vs SC4808B-2MSTRT
  • SC453TSTRT vs SC4808B-1MSTRT
  • SC453TSTRT vs SC470ITSTRT
  • SC453TSTRT vs SC470IMLTRT
  • SC453TSTRT vs SC461ULTRT
  • SC453TSTRT vs SC4614MSTRT
  • SC453TSTRT vs SC4603IMSTRT
  • SC453TSTRT vs SC4510ITSTRT
  • SC453TSTRT vs SC4510ITSTR
  • SC453TSTRT vs SC4510
  • SC453TSTRT vs SC4201IMSTRT
  • SC453TSTRT vs SC419ULTRT
  • SC453TSTRT vs SC412AMLTRT
  • SC453TSTRT vs SC4809CIMSTRT
  • SC453TSTRT vs SC4612MLTRT
  • SC453TSTRT vs SC4612HMLTRT
  • SC453TSTRT vs SC450ITSTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.