Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC4603IMSTRT
SC4603IMSTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 10MSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC4603IMSTRT Datasheet
History Price: Obsolete
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4603IMSTRT Specification
Specification
Part No
SC4603IMSTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.25V ~ 5.5V
Frequency - Switching
1MHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Phase Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
SC4603IMSTRT Related Parts
SC412AMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16MLP
SC419ULTRT
Semtech Corporation
IC REG CTRLR BUCK 20MLPQ
SC4201IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 8MSOP
SC4510
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTR
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC453TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC4614MSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC461ULTRT
Semtech Corporation
IC REGULATOR BUCK 20-MLPQ
SC470IMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16-MLPQ
SC470ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 14TSSOP
SC4808B-1MSTRT
Semtech Corporation
IC REG CTRLR MULT TOP 10MSOP
SC4603IMSTRT Compare Parts
SC4603IMSTRT vs SC4911IMSTRT
SC4603IMSTRT vs SC4905AIMSTRT
SC4603IMSTRT vs SC4812STRT
SC4603IMSTRT vs SC4810EIMLTRT
SC4603IMSTRT vs SC4810DITSTRT
SC4603IMSTRT vs SC4810DIMLTRT
SC4603IMSTRT vs SC4810CITSTRT
SC4603IMSTRT vs SC4810CIMLTRT
SC4603IMSTRT vs SC4810BITSTRT
SC4603IMSTRT vs SC4810BIMLTRT
SC4603IMSTRT vs SC4809AIMSTRT
SC4603IMSTRT vs SC4808CMSTRT
SC4603IMSTRT vs SC4808BIMSTRT
SC4603IMSTRT vs SC4808B-2MSTRT
SC4603IMSTRT vs SC4808B-1MSTRT
SC4603IMSTRT vs SC470ITSTRT
SC4603IMSTRT vs SC470IMLTRT
SC4603IMSTRT vs SC461ULTRT
SC4603IMSTRT vs SC4614MSTRT
SC4603IMSTRT vs SC453TSTRT
SC4603IMSTRT vs SC4510ITSTRT
SC4603IMSTRT vs SC4510ITSTR
SC4603IMSTRT vs SC4510
SC4603IMSTRT vs SC4201IMSTRT
SC4603IMSTRT vs SC419ULTRT
SC4603IMSTRT vs SC412AMLTRT
SC4603IMSTRT vs SC4809CIMSTRT
SC4603IMSTRT vs SC4612MLTRT
SC4603IMSTRT vs SC4612HMLTRT
SC4603IMSTRT vs SC450ITSTRT
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.