SC4810CITSTRT
SC4810CITSTRT
Obsolete
Description:  IC REG CTRLR FWRD CONV 16TSSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 49200
SC4810CITSTRT Specification
Specification
Part No
SC4810CITSTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
Frequency - Switching
50kHz ~ 1MHz
Duty Cycle (Max)
85%
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Frequency Control, Ramp, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
SC4810CITSTRT PDF Datasheet
SC4810CITSTRT Related Parts
SC412AMLTRT
SC412AMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16MLP
SC419ULTRT
SC419ULTRT
Semtech Corporation
IC REG CTRLR BUCK 20MLPQ
SC4201IMSTRT
SC4201IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 8MSOP
SC4510
SC4510
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTR
SC4510ITSTR
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTRT
SC4510ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC453TSTRT
SC453TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC4603IMSTRT
SC4603IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC4614MSTRT
SC4614MSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC461ULTRT
SC461ULTRT
Semtech Corporation
IC REGULATOR BUCK 20-MLPQ
SC470IMLTRT
SC470IMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16-MLPQ
SC470ITSTRT
SC470ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 14TSSOP
SC4810CITSTRT Compare Parts
  • SC4810CITSTRT vs SC4911IMSTRT
  • SC4810CITSTRT vs SC4905AIMSTRT
  • SC4810CITSTRT vs SC4812STRT
  • SC4810CITSTRT vs SC4810EIMLTRT
  • SC4810CITSTRT vs SC4810DITSTRT
  • SC4810CITSTRT vs SC4810DIMLTRT
  • SC4810CITSTRT vs SC4810CIMLTRT
  • SC4810CITSTRT vs SC4810BITSTRT
  • SC4810CITSTRT vs SC4810BIMLTRT
  • SC4810CITSTRT vs SC4809AIMSTRT
  • SC4810CITSTRT vs SC4808CMSTRT
  • SC4810CITSTRT vs SC4808BIMSTRT
  • SC4810CITSTRT vs SC4808B-2MSTRT
  • SC4810CITSTRT vs SC4808B-1MSTRT
  • SC4810CITSTRT vs SC470ITSTRT
  • SC4810CITSTRT vs SC470IMLTRT
  • SC4810CITSTRT vs SC461ULTRT
  • SC4810CITSTRT vs SC4614MSTRT
  • SC4810CITSTRT vs SC4603IMSTRT
  • SC4810CITSTRT vs SC453TSTRT
  • SC4810CITSTRT vs SC4510ITSTRT
  • SC4810CITSTRT vs SC4510ITSTR
  • SC4810CITSTRT vs SC4510
  • SC4810CITSTRT vs SC4201IMSTRT
  • SC4810CITSTRT vs SC419ULTRT
  • SC4810CITSTRT vs SC412AMLTRT
  • SC4810CITSTRT vs SC4809CIMSTRT
  • SC4810CITSTRT vs SC4612MLTRT
  • SC4810CITSTRT vs SC4612HMLTRT
  • SC4810CITSTRT vs SC450ITSTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.