Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC4810CITSTRT
SC4810CITSTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR FWRD CONV 16TSSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC4810CITSTRT Datasheet
History Price: Obsolete
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4810CITSTRT vs SC4510ITSTRT
Part No
SC4810CITSTRT
SC4510ITSTRT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Forward Converter
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
4.75V ~ 16V
Frequency - Switching
50kHz ~ 1MHz
100kHz ~ 1MHz
Duty Cycle (Max)
85%
90%
Synchronous Rectifier
No
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Ramp, Soft Start
Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
20-TSSOP