SC4216HSETRT
SC4216HSETRT
Not For New Designs
Description:  IC REG LIN POS ADJ 3A 8SOIC
Manufacturer:  Semtech Corporation
History Price: $2.33000
In Stock: 1300
SC4216HSETRT Specification
Specification
Part No
SC4216HSETRT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.5V (0.5V)
Voltage - Output (Max)
4.8V
Voltage Dropout (Max)
0.7V @ 3A
Current - Output
3A
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
3 mA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
SC4216HSETRT Related Parts
SC4205IS-1.8TRT
SC4205IS-1.8TRT
Semtech Corporation
IC REG LINEAR 1.8V 1A 8SOIC
SC4205IS-2.5TRT
SC4205IS-2.5TRT
Semtech Corporation
IC REG LINEAR 2.5V 1A 8SOIC
SC4211HSTRT
SC4211HSTRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8SOIC
SC4211STRT
SC4211STRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8SOIC
SC4212BMLTRC
SC4212BMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212LMLTRC
SC4212LMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212LMMLTRC
SC4212LMMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212MLTRT
SC4212MLTRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4213HSTRT
SC4213HSTRT
Semtech Corporation
IC REG LIN POS ADJ 500MA 8SOIC
SC4215ASTRT
SC4215ASTRT
Semtech Corporation
IC REG LIN POS ADJ 2A 8SOIC
SC4215HSETRC
SC4215HSETRC
Semtech Corporation
IC REG LIN POS ADJ 2A 8SOIC
SC4215HSETRC-A0
SC4215HSETRC-A0
Semtech Corporation
IC REG LINEAR POS ADJ 2A 8SOIC
SC4216HSETRT Compare Parts
  • SC4216HSETRT vs SC4216STRT
  • SC4216HSETRT vs SC4215NSETRT
  • SC4216HSETRT vs SC4215JSETRT
  • SC4216HSETRT vs SC4215ISTRT
  • SC4216HSETRT vs SC4215ISTR-SW
  • SC4216HSETRT vs SC4215HSETRT
  • SC4216HSETRT vs SC4215HSETRC-A0
  • SC4216HSETRT vs SC4215HSETRC
  • SC4216HSETRT vs SC4215ASTRT
  • SC4216HSETRT vs SC4213HSTRT
  • SC4216HSETRT vs SC4212MLTRT
  • SC4216HSETRT vs SC4212LMMLTRC
  • SC4216HSETRT vs SC4212LMLTRC
  • SC4216HSETRT vs SC4212BMLTRC
  • SC4216HSETRT vs SC4211STRT
  • SC4216HSETRT vs SC4211HSTRT
  • SC4216HSETRT vs SC4205IS-2.5TRT
  • SC4216HSETRT vs SC4205IS-1.8TRT
  • SC4216HSETRT vs SC4217MTRT-A0
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery