SC4216HSETRT
SC4216HSETRT
Not For New Designs
Description:  IC REG LIN POS ADJ 3A 8SOIC
Manufacturer:  Semtech Corporation
History Price: $2.33000
In Stock: 1300
SC4216HSETRT vs SC4215NSETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable (Fixed)
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.5V (0.5V)
0.8V
Voltage - Output (Max)
4.8V
5.5V
Voltage Dropout (Max)
0.7V @ 3A
0.3V @ 2A
Current - Output
3A
2A
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
3 mA
1.75 mA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
8-SOIC, EDP