Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Semtech Corporation SC4216HSETRT
SC4216HSETRT
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 3A 8SOIC
Manufacturer:
Semtech Corporation
Datasheet:
SC4216HSETRT Datasheet
History Price: $2.33000
In Stock: 1300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4216HSETRT vs SC4212LMMLTRC
Part No
SC4216HSETRT
SC4212LMMLTRC
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Discontinued
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable (Fixed)
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
6V
Voltage - Output (Min/Fixed)
0.5V (0.5V)
0.5V (0.5V)
Voltage - Output (Max)
4.8V
5V
Voltage Dropout (Max)
0.7V @ 3A
0.15V @ 1A
Current - Output
3A
1A
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
3 mA
2 mA
PSRR
-
80dB ~ 26dB (100Hz ~ 1MHz)
Control Features
Enable
Enable, Power Good, Soft Start
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-VDFN Exposed Pad
Supplier Device Package
8-SOIC, EDP
8-MLPD (3x3)