SC4212LMLTRC
SC4212LMLTRC
Not For New Designs
Description:  IC REG LIN POS ADJ 1A 8MLPD
Manufacturer:  Semtech Corporation
History Price: $0.94500
In Stock: 28100
SC4212LMLTRC Specification
Specification
Part No
SC4212LMLTRC
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
0.5V (0.5V)
Voltage - Output (Max)
5V
Voltage Dropout (Max)
0.15V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
2 mA
PSRR
80dB ~ 26dB (100Hz ~ 1MHz)
Control Features
Enable, Power Good, Soft Start
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-MLPD (3x3)
SC4212LMLTRC Related Parts
SC4205IS-1.8TRT
SC4205IS-1.8TRT
Semtech Corporation
IC REG LINEAR 1.8V 1A 8SOIC
SC4205IS-2.5TRT
SC4205IS-2.5TRT
Semtech Corporation
IC REG LINEAR 2.5V 1A 8SOIC
SC4211HSTRT
SC4211HSTRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8SOIC
SC4211STRT
SC4211STRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8SOIC
SC4212BMLTRC
SC4212BMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212LMMLTRC
SC4212LMMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212MLTRT
SC4212MLTRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4213HSTRT
SC4213HSTRT
Semtech Corporation
IC REG LIN POS ADJ 500MA 8SOIC
SC4215ASTRT
SC4215ASTRT
Semtech Corporation
IC REG LIN POS ADJ 2A 8SOIC
SC4215HSETRC
SC4215HSETRC
Semtech Corporation
IC REG LIN POS ADJ 2A 8SOIC
SC4215HSETRC-A0
SC4215HSETRC-A0
Semtech Corporation
IC REG LINEAR POS ADJ 2A 8SOIC
SC4215HSETRT
SC4215HSETRT
Semtech Corporation
IC REG LIN POS ADJ 2A 8SOIC
SC4212LMLTRC Compare Parts
  • SC4212LMLTRC vs SC4216STRT
  • SC4212LMLTRC vs SC4216HSETRT
  • SC4212LMLTRC vs SC4215NSETRT
  • SC4212LMLTRC vs SC4215JSETRT
  • SC4212LMLTRC vs SC4215ISTRT
  • SC4212LMLTRC vs SC4215ISTR-SW
  • SC4212LMLTRC vs SC4215HSETRT
  • SC4212LMLTRC vs SC4215HSETRC-A0
  • SC4212LMLTRC vs SC4215HSETRC
  • SC4212LMLTRC vs SC4215ASTRT
  • SC4212LMLTRC vs SC4213HSTRT
  • SC4212LMLTRC vs SC4212MLTRT
  • SC4212LMLTRC vs SC4212LMMLTRC
  • SC4212LMLTRC vs SC4212BMLTRC
  • SC4212LMLTRC vs SC4211STRT
  • SC4212LMLTRC vs SC4211HSTRT
  • SC4212LMLTRC vs SC4205IS-2.5TRT
  • SC4212LMLTRC vs SC4205IS-1.8TRT
  • SC4212LMLTRC vs SC4217MTRT-A0
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery