SC410MLTRT
SC410MLTRT
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 3A 10MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC410MLTRT Datasheet
History Price: $2.92000
In Stock: 37800
SC410MLTRT Specification
Specification
Part No
SC410MLTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
EcoSpeed
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
5.5V
Voltage - Input (Max)
24V
Voltage - Output (Min/Fixed)
0.75V
Voltage - Output (Max)
7.5V
Current - Output
3A
Frequency - Switching
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
SC410MLTRT Related Parts
SC401BMLTRT
SC401BMLTRT
Semtech Corporation
IC REG BUCK ADJ 15A 32MLPQ
SC4501MLTRT
SC4501MLTRT
Semtech Corporation
IC REG BOOST ADJ 2A 10MLPD
SC4501MSETRT
SC4501MSETRT
Semtech Corporation
IC REG BOOST ADJUSTABLE 2A 8MSOP
SC4502HMLTRT
SC4502HMLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 10MLPD
SC4502MLTRT
SC4502MLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 10MLPD
SC4503TSKTRT
SC4503TSKTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A TSOT23-5
SC4503WLTRT
SC4503WLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 8MLPD
SC4505MLTRT
SC4505MLTRT
Semtech Corporation
IC REG BOOST ADJ 700MA 16MLPQ
SC4517AIMSTRT
SC4517AIMSTRT
Semtech Corporation
IC REG BUCK ADJ 1.5A 8MSOP
SC4518HSETRT
SC4518HSETRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 8SOIC
SC4518ISTRT
SC4518ISTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 8SOIC
SC4519ASETRT
SC4519ASETRT
Semtech Corporation
IC REG SW 600KHZ 3A STP DN 8SOIC
SC410MLTRT Compare Parts
  • SC410MLTRT vs SC4626LSKTRT
  • SC410MLTRT vs SC4626HSKTRT
  • SC410MLTRT vs SC4626FSKTRT
  • SC410MLTRT vs SC4626ESKTRT
  • SC410MLTRT vs SC4626CSKTRT
  • SC410MLTRT vs SC4626ASKTRT
  • SC410MLTRT vs SC4624MLTRT
  • SC410MLTRT vs SC4624AMLTRT
  • SC410MLTRT vs SC4620MLTRT
  • SC410MLTRT vs SC4530WLTRT
  • SC410MLTRT vs SC4525FSETRT
  • SC410MLTRT vs SC4525ESETRT-A0
  • SC410MLTRT vs SC4525ESETRT
  • SC410MLTRT vs SC4525EMSETRT-01
  • SC410MLTRT vs SC4525DSETRT
  • SC410MLTRT vs SC4525CSETRT-A0
  • SC410MLTRT vs SC4525CSETRT
  • SC410MLTRT vs SC4525ASETRT
  • SC410MLTRT vs SC4524SETRT
  • SC410MLTRT vs SC4524FSETRT
  • SC410MLTRT vs SC4524ESETRT
  • SC410MLTRT vs SC4524DSETRT
  • SC410MLTRT vs SC4524CSETRT
  • SC410MLTRT vs SC4524BSETRT
  • SC410MLTRT vs SC4524ASETRT
  • SC410MLTRT vs SC4521SETRT-A0
  • SC410MLTRT vs SC4521SETRT
  • SC410MLTRT vs SC4520SETRT
  • SC410MLTRT vs SC4519STRT
  • SC410MLTRT vs SC4519HSETRT
  • SC410MLTRT vs SC4519ASETRT
  • SC410MLTRT vs SC4518ISTRT
  • SC410MLTRT vs SC4518HSETRT
  • SC410MLTRT vs SC4517AIMSTRT
  • SC410MLTRT vs SC4505MLTRT
  • SC410MLTRT vs SC4503WLTRT
  • SC410MLTRT vs SC4503TSKTRT
  • SC410MLTRT vs SC4502MLTRT
  • SC410MLTRT vs SC4502HMLTRT
  • SC410MLTRT vs SC4501MSETRT
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé