SC410MLTRT
SC410MLTRT
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 3A 10MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC410MLTRT Datasheet
History Price: $2.92000
In Stock: 37800
SC410MLTRT vs SC4626FSKTRT
Series
EcoSpeed
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
5.5V
2.9V
Voltage - Input (Max)
24V
5.5V
Voltage - Output (Min/Fixed)
0.75V
1.3V
Voltage - Output (Max)
7.5V
-
Current - Output
3A
1A
Frequency - Switching
200kHz ~ 1MHz
2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
10-MLPD (3x3)
SOT-23-5