SC410MLTRT
SC410MLTRT
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 3A 10MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC410MLTRT Datasheet
History Price: $2.92000
In Stock: 37800
SC410MLTRT vs SC4525EMSETRT-01
Series
EcoSpeed
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
5.5V
3V
Voltage - Input (Max)
24V
28V
Voltage - Output (Min/Fixed)
0.75V
1V
Voltage - Output (Max)
7.5V
28V
Current - Output
3A
3A
Frequency - Switching
200kHz ~ 1MHz
200kHz ~ 2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-MLPD (3x3)
8-SOIC