SC4518HSETRT
SC4518HSETRT
Obsolete
Description:  IC REG BUCK ADJUSTABLE 2A 8SOIC
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 4300
SC4518HSETRT Specification
Specification
Part No
SC4518HSETRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.4V
Voltage - Input (Max)
24V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
20.4V
Current - Output
2A
Frequency - Switching
600kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
SC4518HSETRT Related Parts
SC401BMLTRT
SC401BMLTRT
Semtech Corporation
IC REG BUCK ADJ 15A 32MLPQ
SC410MLTRT
SC410MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC4501MLTRT
SC4501MLTRT
Semtech Corporation
IC REG BOOST ADJ 2A 10MLPD
SC4501MSETRT
SC4501MSETRT
Semtech Corporation
IC REG BOOST ADJUSTABLE 2A 8MSOP
SC4502HMLTRT
SC4502HMLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 10MLPD
SC4502MLTRT
SC4502MLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 10MLPD
SC4503TSKTRT
SC4503TSKTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A TSOT23-5
SC4503WLTRT
SC4503WLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 8MLPD
SC4505MLTRT
SC4505MLTRT
Semtech Corporation
IC REG BOOST ADJ 700MA 16MLPQ
SC4517AIMSTRT
SC4517AIMSTRT
Semtech Corporation
IC REG BUCK ADJ 1.5A 8MSOP
SC4518ISTRT
SC4518ISTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 8SOIC
SC4519ASETRT
SC4519ASETRT
Semtech Corporation
IC REG SW 600KHZ 3A STP DN 8SOIC
SC4518HSETRT Description
The Semtech Corporation SC4518HSETRT is a highly integrated, low-dropout (LDO) linear voltage regulator designed for a variety of applications, including portable devices, consumer electronics, and battery-powered systems. This device is known for its high performance, low noise, and efficiency, making it an ideal choice for powering sensitive analog and digital circuits.

## Key Specifications:

1. Device Type: Low-Dropout (LDO) Linear Voltage Regulator
2. Input Voltage Range (V_IN): 2.5V to 5.5V
3. Output Voltage Range (V_OUT): Adjustable from 0.8V to 3.6V (fixed options available)
4. Output Current (I_OUT): Up to 1A
5. Dropout Voltage (V_DO): 200 mV at 1A load (typical)
6. Quiescent Current (I_Q): 30 µA (typical)
7. Power Supply Rejection Ratio (PSRR): 70 dB at 1 kHz
8. Temperature Range: -40°C to +125°C
9. Package Type: 5-Pin SOT-23 or 6-Pin TSOT-23

## Features:

- Low Dropout Voltage: The SC4518HSETRT features a low dropout voltage, allowing it to maintain regulation even when the input voltage is very close to the output voltage. This is particularly beneficial in battery-operated devices where maximizing battery life is crucial.
- Adjustable Output Voltage: The device supports an adjustable output voltage, providing flexibility for various applications. Fixed output voltage options are also available for ease of use in standard applications.
- High PSRR: With a power supply rejection ratio of 70 dB at 1 kHz, the SC4518HSETRT effectively filters out noise from the input supply, ensuring a clean and stable output voltage, which is essential for sensitive analog circuits.
- Low Quiescent Current: The low quiescent current of 30 µA makes this LDO suitable for applications where power efficiency is critical, such as in portable and battery-powered devices.
- Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring reliable operation under varying load conditions.
- Short-Circuit Protection: The SC4518HSETRT is designed with short-circuit protection, safeguarding the device and the connected load in the event of a fault condition.

## Applications:

The Semtech SC4518HSETRT is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for powering portable devices such as smartphones, tablets, and wearable technology, where low power consumption and compact size are essential.
- Consumer Electronics: Can be used in various consumer electronics, including audio devices, gaming consoles, and home automation systems.
- Battery-Powered Systems: The low quiescent current and low dropout voltage make it an excellent choice for battery-operated systems, maximizing battery life and efficiency.
- Signal Processing: Suitable for powering analog and digital signal processing circuits, where a stable and low-noise power supply is critical for performance.
- Microcontroller Power Supply: Can be used to provide a stable voltage supply for microcontrollers and other digital devices, ensuring reliable operation.

## Conclusion:

The Semtech Corporation SC4518HSETRT is a versatile and efficient low-dropout linear voltage regulator that meets the demands of modern electronic applications. With its adjustable output voltage, low dropout voltage, and high power supply rejection ratio, it provides engineers with a reliable solution for powering sensitive circuits in portable and consumer electronics. The device%27s low quiescent current and built-in protection features further enhance its appeal for battery-powered systems and applications requiring high reliability. As electronic devices continue to evolve, the SC4518HSETRT remains a valuable component for achieving optimal performance in a wide array of applications.
SC4518HSETRT Compare Parts
  • SC4518HSETRT vs SC4626LSKTRT
  • SC4518HSETRT vs SC4626HSKTRT
  • SC4518HSETRT vs SC4626FSKTRT
  • SC4518HSETRT vs SC4626ESKTRT
  • SC4518HSETRT vs SC4626CSKTRT
  • SC4518HSETRT vs SC4626ASKTRT
  • SC4518HSETRT vs SC4624MLTRT
  • SC4518HSETRT vs SC4624AMLTRT
  • SC4518HSETRT vs SC4620MLTRT
  • SC4518HSETRT vs SC4530WLTRT
  • SC4518HSETRT vs SC4525FSETRT
  • SC4518HSETRT vs SC4525ESETRT-A0
  • SC4518HSETRT vs SC4525ESETRT
  • SC4518HSETRT vs SC4525EMSETRT-01
  • SC4518HSETRT vs SC4525DSETRT
  • SC4518HSETRT vs SC4525CSETRT-A0
  • SC4518HSETRT vs SC4525CSETRT
  • SC4518HSETRT vs SC4525ASETRT
  • SC4518HSETRT vs SC4524SETRT
  • SC4518HSETRT vs SC4524FSETRT
  • SC4518HSETRT vs SC4524ESETRT
  • SC4518HSETRT vs SC4524DSETRT
  • SC4518HSETRT vs SC4524CSETRT
  • SC4518HSETRT vs SC4524BSETRT
  • SC4518HSETRT vs SC4524ASETRT
  • SC4518HSETRT vs SC4521SETRT-A0
  • SC4518HSETRT vs SC4521SETRT
  • SC4518HSETRT vs SC4520SETRT
  • SC4518HSETRT vs SC4519STRT
  • SC4518HSETRT vs SC4519HSETRT
  • SC4518HSETRT vs SC4519ASETRT
  • SC4518HSETRT vs SC4518ISTRT
  • SC4518HSETRT vs SC4517AIMSTRT
  • SC4518HSETRT vs SC4505MLTRT
  • SC4518HSETRT vs SC4503WLTRT
  • SC4518HSETRT vs SC4503TSKTRT
  • SC4518HSETRT vs SC4502MLTRT
  • SC4518HSETRT vs SC4502HMLTRT
  • SC4518HSETRT vs SC4501MSETRT
  • SC4518HSETRT vs SC4501MLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.