SC185QULTRT
SC185QULTRT
Not For New Designs
Description:  IC REG BUCK 3.3V 4A 16MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC185QULTRT Datasheet
History Price: $2.83000
In Stock: 5300
SC185QULTRT Specification
Specification
Part No
SC185QULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Current - Output
4A
Frequency - Switching
1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-UFQFN Exposed Pad
Supplier Device Package
16-MLPQ-UT (3x3)
SC185QULTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC121ULTRT
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC185QULTRT Compare Parts
  • SC185QULTRT vs SC197ULTRT
  • SC185QULTRT vs SC196AMLTRT
  • SC185QULTRT vs SC195ULTRT
  • SC185QULTRT vs SC194BMLTRT
  • SC185QULTRT vs SC194AMLTRT
  • SC185QULTRT vs SC192IMLTRT
  • SC185QULTRT vs SC191AWLTRT
  • SC185QULTRT vs SC190CIMLTRT
  • SC185QULTRT vs SC190BIMLTRT
  • SC185QULTRT vs SC189ZULTRT
  • SC185QULTRT vs SC189ZSKTRT
  • SC185QULTRT vs SC189YSKTRT
  • SC185QULTRT vs SC189VSKTRT
  • SC185QULTRT vs SC189TULTRT
  • SC185QULTRT vs SC189NULTRT
  • SC185QULTRT vs SC189LULTRT
  • SC185QULTRT vs SC189LSKTRT
  • SC185QULTRT vs SC189HULTRT
  • SC185QULTRT vs SC189HSKTRT
  • SC185QULTRT vs SC189FULTRT
  • SC185QULTRT vs SC189EULTRT
  • SC185QULTRT vs SC189CULTRT
  • SC185QULTRT vs SC189CSKTRT
  • SC185QULTRT vs SC189BULTRT
  • SC185QULTRT vs SC189BSKTRT
  • SC185QULTRT vs SC189AULTRT
  • SC185QULTRT vs SC189ASKTRT
  • SC185QULTRT vs SC186ULTRT
  • SC185QULTRT vs SC185LULTRT
  • SC185QULTRT vs SC185JULTRT
  • SC185QULTRT vs SC185HULTRT
  • SC185QULTRT vs SC185EULTRT
  • SC185QULTRT vs SC185BULTRT
  • SC185QULTRT vs SC183CULTRT
  • SC185QULTRT vs SC174MLTRT
  • SC185QULTRT vs SC173MLTRT
  • SC185QULTRT vs SC173AMLTRT
  • SC185QULTRT vs SC172MLTRT
  • SC185QULTRT vs SC171MLTRT
  • SC185QULTRT vs SC1462ISKTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund