SC120ULTRT
SC120ULTRT
Obsolete
Description:  IC REG BST ADJ/3.3V 900MA 6MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC120ULTRT Datasheet
History Price: $1.53000
In Stock: 33300
SC120ULTRT Specification
Specification
Part No
SC120ULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable (Fixed)
Number of Outputs
1
Voltage - Input (Min)
0.7V
Voltage - Input (Max)
4.5V
Voltage - Output (Min/Fixed)
1.8V (3.3V)
Voltage - Output (Max)
5V
Current - Output
80mA
Frequency - Switching
1.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-UFDFN Exposed Pad
Supplier Device Package
6-MLPD-UT (1.5x2)
SC120ULTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC121ULTRT
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC185EULTRT
SC185EULTRT
Semtech Corporation
IC REG BUCK 1.2V 4A 16MLPQ
SC120ULTRT Compare Parts
  • SC120ULTRT vs SC197ULTRT
  • SC120ULTRT vs SC196AMLTRT
  • SC120ULTRT vs SC195ULTRT
  • SC120ULTRT vs SC194BMLTRT
  • SC120ULTRT vs SC194AMLTRT
  • SC120ULTRT vs SC192IMLTRT
  • SC120ULTRT vs SC191AWLTRT
  • SC120ULTRT vs SC190CIMLTRT
  • SC120ULTRT vs SC190BIMLTRT
  • SC120ULTRT vs SC189ZULTRT
  • SC120ULTRT vs SC189ZSKTRT
  • SC120ULTRT vs SC189YSKTRT
  • SC120ULTRT vs SC189VSKTRT
  • SC120ULTRT vs SC189TULTRT
  • SC120ULTRT vs SC189NULTRT
  • SC120ULTRT vs SC189LULTRT
  • SC120ULTRT vs SC189LSKTRT
  • SC120ULTRT vs SC189HULTRT
  • SC120ULTRT vs SC189HSKTRT
  • SC120ULTRT vs SC189FULTRT
  • SC120ULTRT vs SC189EULTRT
  • SC120ULTRT vs SC189CULTRT
  • SC120ULTRT vs SC189CSKTRT
  • SC120ULTRT vs SC189BULTRT
  • SC120ULTRT vs SC189BSKTRT
  • SC120ULTRT vs SC189AULTRT
  • SC120ULTRT vs SC189ASKTRT
  • SC120ULTRT vs SC186ULTRT
  • SC120ULTRT vs SC185QULTRT
  • SC120ULTRT vs SC185LULTRT
  • SC120ULTRT vs SC185JULTRT
  • SC120ULTRT vs SC185HULTRT
  • SC120ULTRT vs SC185EULTRT
  • SC120ULTRT vs SC185BULTRT
  • SC120ULTRT vs SC183CULTRT
  • SC120ULTRT vs SC174MLTRT
  • SC120ULTRT vs SC173MLTRT
  • SC120ULTRT vs SC173AMLTRT
  • SC120ULTRT vs SC172MLTRT
  • SC120ULTRT vs SC171MLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.