SC185QULTRT
SC185QULTRT
Not For New Designs
Description:  IC REG BUCK 3.3V 4A 16MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC185QULTRT Datasheet
History Price: $2.83000
In Stock: 5300
SC185QULTRT vs SC189VSKTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3.3V
2.7V
Voltage - Output (Max)
-
-
Current - Output
4A
1.5A
Frequency - Switching
1.5MHz
2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-UFQFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
16-MLPQ-UT (3x3)
SOT-23-5