SC173AMLTRT
SC173AMLTRT
Obsolete
Description:  IC REG BUCK ADJUSTABLE 3A 10MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC173AMLTRT Datasheet
History Price: Obsolete
In Stock: 1000
SC173AMLTRT Specification
Specification
Part No
SC173AMLTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
EcoSpeed
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.75V
Voltage - Output (Max)
5.23V
Current - Output
3A
Frequency - Switching
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
SC173AMLTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC121ULTRT
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC185EULTRT
SC185EULTRT
Semtech Corporation
IC REG BUCK 1.2V 4A 16MLPQ
SC173AMLTRT Compare Parts
  • SC173AMLTRT vs SC197ULTRT
  • SC173AMLTRT vs SC196AMLTRT
  • SC173AMLTRT vs SC195ULTRT
  • SC173AMLTRT vs SC194BMLTRT
  • SC173AMLTRT vs SC194AMLTRT
  • SC173AMLTRT vs SC192IMLTRT
  • SC173AMLTRT vs SC191AWLTRT
  • SC173AMLTRT vs SC190CIMLTRT
  • SC173AMLTRT vs SC190BIMLTRT
  • SC173AMLTRT vs SC189ZULTRT
  • SC173AMLTRT vs SC189ZSKTRT
  • SC173AMLTRT vs SC189YSKTRT
  • SC173AMLTRT vs SC189VSKTRT
  • SC173AMLTRT vs SC189TULTRT
  • SC173AMLTRT vs SC189NULTRT
  • SC173AMLTRT vs SC189LULTRT
  • SC173AMLTRT vs SC189LSKTRT
  • SC173AMLTRT vs SC189HULTRT
  • SC173AMLTRT vs SC189HSKTRT
  • SC173AMLTRT vs SC189FULTRT
  • SC173AMLTRT vs SC189EULTRT
  • SC173AMLTRT vs SC189CULTRT
  • SC173AMLTRT vs SC189CSKTRT
  • SC173AMLTRT vs SC189BULTRT
  • SC173AMLTRT vs SC189BSKTRT
  • SC173AMLTRT vs SC189AULTRT
  • SC173AMLTRT vs SC189ASKTRT
  • SC173AMLTRT vs SC186ULTRT
  • SC173AMLTRT vs SC185QULTRT
  • SC173AMLTRT vs SC185LULTRT
  • SC173AMLTRT vs SC185JULTRT
  • SC173AMLTRT vs SC185HULTRT
  • SC173AMLTRT vs SC185EULTRT
  • SC173AMLTRT vs SC185BULTRT
  • SC173AMLTRT vs SC183CULTRT
  • SC173AMLTRT vs SC174MLTRT
  • SC173AMLTRT vs SC173MLTRT
  • SC173AMLTRT vs SC172MLTRT
  • SC173AMLTRT vs SC171MLTRT
  • SC173AMLTRT vs SC1462ISKTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund