Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ ScioSense BV PCAP01A DICE
PCAP01A DICE
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC CAP TO DGTL 17BIT 500K DIE
Manufacturer:
ScioSense BV
Datasheet:
PCAP01A DICE Datasheet
History Price: Obsolete
In Stock: 41680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PCAP01A DICE Specification
Specification
Part No
PCAP01A DICE
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
Series
PICOCAP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Capacitance-to-Digital Converter
Number of Channels
8
Resolution (Bits)
17 b
Sampling Rate (Per Second)
500k
Data Interface
I2C, SPI
Voltage Supply Source
Single Supply
Voltage - Supply
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
PCAP01A DICE PDF Datasheet
PCAP01A DICE Datasheet
Click and Download: PCAP01A DICE Datasheet
PCAP01A DICE Related Parts
PCA9691BS/1,118
NXP Semiconductors
IC ADC/DAC 8BIT 16HVQFN
PCA9691T/1,512
NXP Semiconductors
IC ADC/DAC 8BIT 16SO
PCA9691T/1,518
NXP Semiconductors
IC ADC/DAC 8BIT 16SO
PCA9691TS/1,118
NXP Semiconductors
IC ADC/DAC 8BIT 16TSSOP
PCAP04 DICE
ams OSRAM
IC CAP TO DIGITAL CONVERTER
PCAP04AG
ams OSRAM
IC CAP TO DIGITAL CONVERTER 24QF
PCAP01AD
ScioSense BV
IC CAP TO DGT CNVRT 17BIT 32QFN
PCAP01AD 1K
ScioSense BV
IC CAP TO DGT CNVRT 17BIT 32QFN
PCAP01AK
ScioSense BV
IC CAP TO DGTL 17BIT 500K 24QFN
PCAP02AE
ScioSense BV
IC CAP TO DGT CONVRT 500K 32QFN
PCAP04-AQFM-24
ScioSense BV
PCAP04-AQFM-24 QFN24 LF T&RDP
PCAP04-BQFM-24
ScioSense BV
IC CAP TO DGT CNVRT 17BIT 24QFN
PCAP01A DICE Compare Parts
PCAP01A DICE vs PCA9691T/1,518
PCAP01A DICE vs PCA9691T/1,512
PCAP01A DICE vs PCA9691BS/1,118
PCAP01A DICE vs PCAP04AG
PCAP01A DICE vs PCAP04 DICE
PCAP01A DICE vs PCAP04-BQFM-24
PCAP01A DICE vs PCAP04-AQFM-24
PCAP01A DICE vs PCAP02AE
PCAP01A DICE vs PCAP01AK
PCAP01A DICE vs PCAP01AD 1K
PCAP01A DICE vs PCAP01AD
PCAP01A DICE vs PCAP04-BSWB-290
PCAP01A DICE vs PCAP04-BQFT-24
PCAP01A DICE vs PCAP04-ASWB
PCAP01A DICE vs PCAP04-ASDW-100
PCAP01A DICE vs PCAP04-ASDF
PCAP01A DICE vs PCAP04-AQFT-24
PCAP01A DICE vs PCAP02A DICE
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.