☰
PCAP01AK
PCAP01AK
Obsolete
Description:  IC CAP TO DGTL 17BIT 500K 24QFN
Manufacturer:  ScioSense BV
Datasheet:   PCAP01AK Datasheet
History Price: Obsolete
In Stock: 6320
PCAP01AK Specification
Specification
Part No
PCAP01AK
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
Series
PICOCAP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Capacitance-to-Digital Converter
Number of Channels
8
Resolution (Bits)
17 b
Sampling Rate (Per Second)
500k
Data Interface
I2C, SPI
Voltage Supply Source
Single Supply
Voltage - Supply
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
PCAP01AK PDF Datasheet
PCAP01AK Related Parts
PCA9691BS/1,118
PCA9691BS/1,118
NXP Semiconductors
IC ADC/DAC 8BIT 16HVQFN
PCA9691T/1,512
PCA9691T/1,512
NXP Semiconductors
IC ADC/DAC 8BIT 16SO
PCA9691T/1,518
PCA9691T/1,518
NXP Semiconductors
IC ADC/DAC 8BIT 16SO
PCA9691TS/1,118
PCA9691TS/1,118
NXP Semiconductors
IC ADC/DAC 8BIT 16TSSOP
PCAP04 DICE
PCAP04 DICE
ams OSRAM
IC CAP TO DIGITAL CONVERTER
PCAP04AG
PCAP04AG
ams OSRAM
IC CAP TO DIGITAL CONVERTER 24QF
PCAP01AD
PCAP01AD
ScioSense BV
IC CAP TO DGT CNVRT 17BIT 32QFN
PCAP01AD 1K
PCAP01AD 1K
ScioSense BV
IC CAP TO DGT CNVRT 17BIT 32QFN
PCAP02AE
PCAP02AE
ScioSense BV
IC CAP TO DGT CONVRT 500K 32QFN
PCAP04-AQFM-24
PCAP04-AQFM-24
ScioSense BV
PCAP04-AQFM-24 QFN24 LF T&RDP
PCAP04-BQFM-24
PCAP04-BQFM-24
ScioSense BV
IC CAP TO DGT CNVRT 17BIT 24QFN
PCAP01A DICE
PCAP01A DICE
ScioSense BV
IC CAP TO DGTL 17BIT 500K DIE
PCAP01AK Compare Parts
  • PCAP01AK vs PCA9691T/1,518
  • PCAP01AK vs PCA9691T/1,512
  • PCAP01AK vs PCA9691BS/1,118
  • PCAP01AK vs PCAP04AG
  • PCAP01AK vs PCAP04 DICE
  • PCAP01AK vs PCAP04-BQFM-24
  • PCAP01AK vs PCAP04-AQFM-24
  • PCAP01AK vs PCAP02AE
  • PCAP01AK vs PCAP01AD 1K
  • PCAP01AK vs PCAP01AD
  • PCAP01AK vs PCAP04-BSWB-290
  • PCAP01AK vs PCAP04-BQFT-24
  • PCAP01AK vs PCAP04-ASWB
  • PCAP01AK vs PCAP04-ASDW-100
  • PCAP01AK vs PCAP04-ASDF
  • PCAP01AK vs PCAP04-AQFT-24
  • PCAP01AK vs PCAP02A DICE
  • PCAP01AK vs PCAP01A DICE
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci