PCAP01A DICE
PCAP01A DICE
Obsolete
Description:  IC CAP TO DGTL 17BIT 500K DIE
Manufacturer:  ScioSense BV
History Price: Obsolete
In Stock: 39600
PCAP01A DICE vs PCAP01AD
Manufacturer
Series
PICOCAP
PICOCAP
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
8
8
Resolution (Bits)
17 b
17 b
Sampling Rate (Per Second)
500k
-
Data Interface
I2C, SPI
I2C, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
32-VFQFN Exposed Pad
Supplier Device Package
Die
32-QFN (5x5)