Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ ScioSense BV PCAP01A DICE
PCAP01A DICE
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC CAP TO DGTL 17BIT 500K DIE
Manufacturer:
ScioSense BV
Datasheet:
PCAP01A DICE Datasheet
History Price: Obsolete
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PCAP01A DICE vs PCA9691T/1,512
Part No
PCAP01A DICE
PCA9691T/1,512
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
NXP Semiconductors
Series
PICOCAP
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Capacitance-to-Digital Converter
ADC, DAC
Number of Channels
8
4
Resolution (Bits)
17 b
8 b
Sampling Rate (Per Second)
500k
-
Data Interface
I2C, SPI
I2C, Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
Die
16-SO