☰
LM2902FV-E2
LM2902FV-E2
Active
Description:  GROUND SENSE OPERATIONAL AMPLIFI
Manufacturer:  Rohm Semiconductor
Datasheet:   LM2902FV-E2 Datasheet
History Price: $1.26000
In Stock: 34570
LM2902FV-E2 Specification
Specification
Part No
LM2902FV-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
800 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
1 mV
Current - Supply
1mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
LM2902FV-E2 Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM2902FV-E2 Compare Parts
  • LM2902FV-E2 vs LM2904YDT
  • LM2902FV-E2 vs LM2904WYDT
  • LM2902FV-E2 vs LM2904WPT
  • LM2902FV-E2 vs LM2904WN
  • LM2902FV-E2 vs LM2904WHYST
  • LM2902FV-E2 vs LM2904WHYDT
  • LM2902FV-E2 vs LM2904WHDT
  • LM2902FV-E2 vs LM2904WHD
  • LM2902FV-E2 vs LM2904WDT
  • LM2902FV-E2 vs LM2904WDT
  • LM2902FV-E2 vs LM2904WD
  • LM2902FV-E2 vs LM2904VZQDRQ1
  • LM2902FV-E2 vs LM2904VQPWRQ1
  • LM2902FV-E2 vs LM2904VQPWRG4Q1
  • LM2902FV-E2 vs LM2904VQPWRG4
  • LM2902FV-E2 vs LM2904VQPWR
  • LM2902FV-E2 vs LM2904VQPWR
  • LM2902FV-E2 vs LM2904VQDRQ1
  • LM2902FV-E2 vs LM2904VQDRG4Q1
  • LM2902FV-E2 vs LM2904VQDRG4
  • LM2902FV-E2 vs LM2904VQDR
  • LM2902FV-E2 vs LM2904VQDR
  • LM2902FV-E2 vs LM2904VNG
  • LM2902FV-E2 vs LM2904VDR2G
  • LM2902FV-E2 vs LM2904VDMR2G
  • LM2902FV-E2 vs LM2904VDMR2
  • LM2902FV-E2 vs LM2904VDG
  • LM2902FV-E2 vs LM2904ST
  • LM2902FV-E2 vs LM2904ST
  • LM2902FV-E2 vs LM2904SNG
  • LM2902FV-E2 vs LM2904S-13
  • LM2902FV-E2 vs LM2904QS-13
  • LM2902FV-E2 vs LM2904QPWRQ1
  • LM2902FV-E2 vs LM2904QPWRG4Q1
  • LM2902FV-E2 vs LM2904QP
  • LM2902FV-E2 vs LM2904QM8-13
  • LM2902FV-E2 vs LM2904QDRQ1
  • LM2902FV-E2 vs LM2904QDRG4Q1
  • LM2902FV-E2 vs LM2904QDRG4
  • LM2902FV-E2 vs LM2904QDR
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend