BH6717NUV-E2
BH6717NUV-E2
Obsolete
Description:  IC MOTOR DRIVER 1.8V-5.5V 10VSON
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 1000
BH6717NUV-E2 vs BH6766FVM-GTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
PWM
On/Off
Technology
Power MOSFET
Bi-CMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Motor Driver
Current - Output
700mA
630mA
Voltage - Supply
1.8V ~ 5.5V
2V ~ 6V
Voltage - Load
-
2V ~ 6V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
VSON010V3030
8-MSOP