☰
BD9892K-E2
BD9892K-E2
Obsolete
Description:  IC INVERTER CTRL DC-AC 44-QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9892K-E2 Datasheet
History Price: Obsolete
In Stock: 12080
BD9892K-E2 Specification
Specification
Part No
BD9892K-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Inverter Controller
Current - Supply
2μA
Voltage - Supply
5.5V ~ 14V
Operating Temperature
-40℃ ~ 90℃
Mounting Type
Surface Mount
Package / Case
44-QFP
Supplier Device Package
44-QFP (10x10)
BD9892K-E2 PDF Datasheet
BD9892K-E2 Related Parts
BD90302NUF-CE2
BD90302NUF-CE2
Rohm Semiconductor
5.5 V, 2 A PCH/NCH POWER MOSFET
BD91411GW-E2
BD91411GW-E2
Rohm Semiconductor
IC SWITCH USB2.0 OVP UCSP75M3
BD9215AFV-E2
BD9215AFV-E2
Rohm Semiconductor
IC INVERTER DC/AC SSOP-B28
BD9401FM-E2
BD9401FM-E2
Rohm Semiconductor
IC POWER SUPPLY LSI 28HSOP
BD9478F-GE2
BD9478F-GE2
Rohm Semiconductor
IC PWM PULSE GENERATOR SOP8
BD9573MUF-ME2
BD9573MUF-ME2
Rohm Semiconductor
POWER MANAGEMENT IC FOR AUTOMOTI
BD9576MUF-CE2
BD9576MUF-CE2
Rohm Semiconductor
FS MECHANISM IMPLEMENTED (ASIL-B
BD95820F-LBE2
BD95820F-LBE2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOP
BD95820N-LB
BD95820N-LB
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SIP
BD9582F-E2
BD9582F-E2
Rohm Semiconductor
IC CURR DETECT EARTH LEAK 8SOP
BD9582F-ME2
BD9582F-ME2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOIC
BD9582N
BD9582N
Rohm Semiconductor
IC CURR DETECTOR EARTH LEAK 8SIP
BD9892K-E2 Description
The Rohm Semiconductor BD9892K-E2 is a highly integrated power management IC designed for use in various applications, particularly in the realm of consumer electronics, automotive systems, and industrial devices. This device is part of Rohm%27s extensive portfolio of power management solutions, aimed at providing efficient power delivery and management while optimizing performance and minimizing energy consumption. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The BD9892K-E2 is a DC-DC converter that integrates multiple functions to manage power efficiently in systems requiring various voltage levels. It is particularly noted for its ability to deliver high efficiency and low quiescent current, making it suitable for battery-operated devices. The device is designed to support a wide range of input voltages and can provide multiple output voltages, making it versatile for different applications.

## Key Specifications

1. Device Type: DC-DC Converter
2. Input Voltage Range: Typically from 4.5V to 28V
3. Output Voltage Range: Adjustable output voltage, typically from 0.8V to 5V
4. Output Current: Capable of delivering up to 3A per channel
5. Efficiency: High efficiency, typically greater than 90% under load conditions
6. Switching Frequency: Adjustable switching frequency, typically in the range of 200 kHz to 1 MHz
7. Number of Outputs: Multiple outputs (typically 2 or more), allowing for the regulation of different voltage rails
8. Protection Features:
- Overcurrent protection (OCP)
- Overvoltage protection (OVP)
- Thermal shutdown (TSD)
9. Package Type: Available in a compact HTQFP (Heat Sink Thin Quad Flat Package) or other suitable packages
10. Operating Temperature Range: Typically from -40°C to +125°C, suitable for industrial applications

## Features

- High Efficiency: The BD9892K-E2 is designed to operate with high efficiency, which reduces heat generation and improves overall system performance, especially in battery-powered applications.
- Multiple Output Regulation: The ability to regulate multiple output voltages makes it versatile for various applications, allowing designers to power different components from a single IC.
- Adjustable Output Voltage: The output voltage can be easily adjusted to meet the specific requirements of the application, providing flexibility in design.
- Integrated Protection Mechanisms: The built-in protection features ensure the safety and reliability of the power management system, preventing damage to the IC and connected components.
- Compact Design: The small package size allows for easy integration into space-constrained designs, making it suitable for portable and compact devices.
- Low Quiescent Current: The low quiescent current helps in extending battery life in portable applications, making it ideal for use in battery-operated devices.

## Applications

The Rohm Semiconductor BD9892K-E2 is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and other portable devices to manage power efficiently.
- Automotive Systems: Integrated into automotive electronics for power management in infotainment systems and other electronic control units.
- Industrial Equipment: Suitable for industrial automation systems, providing reliable power management for sensors and control systems.
- Telecommunications: Employed in communication devices and infrastructure, ensuring stable power delivery for critical components.
- IoT Devices: Ideal for Internet of Things applications, where efficient power management is crucial for battery-operated sensors and devices.

## Conclusion

The Rohm Semiconductor BD9892K-E2 is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its high efficiency, multiple output regulation capabilities, and integrated protection features, it is an excellent choice for manufacturers looking to enhance power management in their products. Whether in consumer electronics, automotive systems, or industrial applications, the BD9892K-E2 provides the performance and reliability necessary for today%27s power management needs.
BD9892K-E2 Compare Parts
  • BD9892K-E2 vs BD9897FS-E2
  • BD9892K-E2 vs BD9896FV-E2
  • BD9892K-E2 vs BD9895FV-E2
  • BD9892K-E2 vs BD9890FV-E2
  • BD9892K-E2 vs BD9890F-E2
  • BD9892K-E2 vs BD9889FV-E2
  • BD9892K-E2 vs BD9888FV-E2
  • BD9892K-E2 vs BD9888F-E2
  • BD9892K-E2 vs BD9887FS-E2
  • BD9892K-E2 vs BD9886FV-E2
  • BD9892K-E2 vs BD9886F-E2
  • BD9892K-E2 vs BD9885FV-E2
  • BD9892K-E2 vs BD9884FV-E2
  • BD9892K-E2 vs BD9883FV-E2
  • BD9892K-E2 vs BD9882FV-E2
  • BD9892K-E2 vs BD9882F-E2
  • BD9892K-E2 vs BD9862MUV-E2
  • BD9892K-E2 vs BD9766FV-E2
  • BD9892K-E2 vs BD9722FV-E2
  • BD9892K-E2 vs BD95850F-LBE2
  • BD9892K-E2 vs BD9584F-E2
  • BD9892K-E2 vs BD9582N
  • BD9892K-E2 vs BD9582F-ME2
  • BD9892K-E2 vs BD9582F-E2
  • BD9892K-E2 vs BD95820N-LB
  • BD9892K-E2 vs BD95820F-LBE2
  • BD9892K-E2 vs BD9576MUF-CE2
  • BD9892K-E2 vs BD9573MUF-ME2
  • BD9892K-E2 vs BD9478F-GE2
  • BD9892K-E2 vs BD9401FM-E2
  • BD9892K-E2 vs BD9215AFV-E2
  • BD9892K-E2 vs BD91411GW-E2
  • BD9892K-E2 vs BD90302NUF-CE2
  • BD9892K-E2 vs BD9897FS-LE2
  • BD9892K-E2 vs BD9897FS-GE2
  • BD9892K-E2 vs BD9897FS-BZE2
  • BD9892K-E2 vs BD9897FS
  • BD9892K-E2 vs BD9896FV-GE2
  • BD9892K-E2 vs BD9893F-GE2
  • BD9892K-E2 vs BD9893F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied