Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9215AFV-E2
BD9215AFV-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC INVERTER DC/AC SSOP-B28
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9215AFV-E2 Datasheet
History Price: $3.69000
In Stock: 35540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9215AFV-E2 Specification
Specification
Part No
BD9215AFV-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
LCD Display
Current - Supply
5mA
Voltage - Supply
8.5V ~ 30V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SSOP-B
BD9215AFV-E2 PDF Datasheet
BD9215AFV-E2 Datasheet
Click and Download: BD9215AFV-E2 Datasheet
BD9215AFV-E2 Related Parts
BD90302NUF-CE2
Rohm Semiconductor
5.5 V, 2 A PCH/NCH POWER MOSFET
BD91411GW-E2
Rohm Semiconductor
IC SWITCH USB2.0 OVP UCSP75M3
BD9401FM-E2
Rohm Semiconductor
IC POWER SUPPLY LSI 28HSOP
BD9478F-GE2
Rohm Semiconductor
IC PWM PULSE GENERATOR SOP8
BD9573MUF-ME2
Rohm Semiconductor
POWER MANAGEMENT IC FOR AUTOMOTI
BD9576MUF-CE2
Rohm Semiconductor
FS MECHANISM IMPLEMENTED (ASIL-B
BD95820F-LBE2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOP
BD95820N-LB
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SIP
BD9582F-E2
Rohm Semiconductor
IC CURR DETECT EARTH LEAK 8SOP
BD9582F-ME2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOIC
BD9582N
Rohm Semiconductor
IC CURR DETECTOR EARTH LEAK 8SIP
BD9584F-E2
Rohm Semiconductor
IC CURR DETECT EARTH LEAK 8SOP
BD9215AFV-E2 Compare Parts
BD9215AFV-E2 vs BD9897FS-E2
BD9215AFV-E2 vs BD9896FV-E2
BD9215AFV-E2 vs BD9895FV-E2
BD9215AFV-E2 vs BD9892K-E2
BD9215AFV-E2 vs BD9890FV-E2
BD9215AFV-E2 vs BD9890F-E2
BD9215AFV-E2 vs BD9889FV-E2
BD9215AFV-E2 vs BD9888FV-E2
BD9215AFV-E2 vs BD9888F-E2
BD9215AFV-E2 vs BD9887FS-E2
BD9215AFV-E2 vs BD9886FV-E2
BD9215AFV-E2 vs BD9886F-E2
BD9215AFV-E2 vs BD9885FV-E2
BD9215AFV-E2 vs BD9884FV-E2
BD9215AFV-E2 vs BD9883FV-E2
BD9215AFV-E2 vs BD9882FV-E2
BD9215AFV-E2 vs BD9882F-E2
BD9215AFV-E2 vs BD9862MUV-E2
BD9215AFV-E2 vs BD9766FV-E2
BD9215AFV-E2 vs BD9722FV-E2
BD9215AFV-E2 vs BD95850F-LBE2
BD9215AFV-E2 vs BD9584F-E2
BD9215AFV-E2 vs BD9582N
BD9215AFV-E2 vs BD9582F-ME2
BD9215AFV-E2 vs BD9582F-E2
BD9215AFV-E2 vs BD95820N-LB
BD9215AFV-E2 vs BD95820F-LBE2
BD9215AFV-E2 vs BD9576MUF-CE2
BD9215AFV-E2 vs BD9573MUF-ME2
BD9215AFV-E2 vs BD9478F-GE2
BD9215AFV-E2 vs BD9401FM-E2
BD9215AFV-E2 vs BD91411GW-E2
BD9215AFV-E2 vs BD90302NUF-CE2
BD9215AFV-E2 vs BD9897FS-LE2
BD9215AFV-E2 vs BD9897FS-GE2
BD9215AFV-E2 vs BD9897FS-BZE2
BD9215AFV-E2 vs BD9897FS
BD9215AFV-E2 vs BD9896FV-GE2
BD9215AFV-E2 vs BD9893F-GE2
BD9215AFV-E2 vs BD9893F-E2
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied